Packaging
Tape & Reel (TR)
Bulk or Tube
Output Isolation
Isolated
Isolated
Topology
Boost, Buck, Flyback, Forward
-
Voltage - Start Up
11.3 V
10 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
8V ~ 19V
Frequency - Switching
1MHz
Up to 400kHz
Fault Protection
-
Current Limiting, Over Voltage
Control Features
Frequency Control, Sync
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount