UCC3810DWTRG4
UCC3810DWTRG4
Obsolete
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 27600
UCC3810DWTRG4 vs UCC3888DG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
11.3 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
6V ~ 9.3V
Duty Cycle
49%
7.6%
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control, Sync
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount