UCC3810DWTRG4
UCC3810DWTRG4
Obsolete
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 27600
UCC3810DWTRG4 Specification
Specification
Part No
UCC3810DWTRG4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
11.3 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
Duty Cycle
49%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Sync
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UCC3810DWTRG4 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3810DWTRG4 Compare Parts
  • UCC3810DWTRG4 vs UCC3960D
  • UCC3810DWTRG4 vs UCC3889N
  • UCC3810DWTRG4 vs UCC3889DTR
  • UCC3810DWTRG4 vs UCC3889DG4
  • UCC3810DWTRG4 vs UCC3889D
  • UCC3810DWTRG4 vs UCC3888NG4
  • UCC3810DWTRG4 vs UCC3888N
  • UCC3810DWTRG4 vs UCC3888DG4
  • UCC3810DWTRG4 vs UCC3888D
  • UCC3810DWTRG4 vs UCC3813PW-4G4
  • UCC3810DWTRG4 vs UCC3813PW-4
  • UCC3810DWTRG4 vs UCC3813PW-2
  • UCC3810DWTRG4 vs UCC3813N-4
  • UCC3810DWTRG4 vs UCC3813N-2G4
  • UCC3810DWTRG4 vs UCC3813N-2
  • UCC3810DWTRG4 vs UCC3813DTR-4
  • UCC3810DWTRG4 vs UCC3813DTR-2
  • UCC3810DWTRG4 vs UCC3813D-4
  • UCC3810DWTRG4 vs UCC3813D-2
  • UCC3810DWTRG4 vs UCC3810N
  • UCC3810DWTRG4 vs UCC3810DWTR
  • UCC3810DWTRG4 vs UCC3810DW
  • UCC3810DWTRG4 vs UCC3809PWTR-1
  • UCC3810DWTRG4 vs UCC3809PW-2
  • UCC3810DWTRG4 vs UCC3809PW-1
  • UCC3810DWTRG4 vs UCC3809PTR-2G4
  • UCC3810DWTRG4 vs UCC3809PTR-2
  • UCC3810DWTRG4 vs UCC3809PTR-1
  • UCC3810DWTRG4 vs UCC3809P-2
  • UCC3810DWTRG4 vs UCC3809P-1G4
  • UCC3810DWTRG4 vs UCC3809P-1
  • UCC3810DWTRG4 vs UCC3809N-2
  • UCC3810DWTRG4 vs UCC3809N-1
  • UCC3810DWTRG4 vs UCC3809DTR-2
  • UCC3810DWTRG4 vs UCC3809DTR-1G4
  • UCC3810DWTRG4 vs UCC3809DTR-1
  • UCC3810DWTRG4 vs UCC3809D-2
  • UCC3810DWTRG4 vs UCC3809D-1G4
  • UCC3810DWTRG4 vs UCC3809D-1
  • UCC3810DWTRG4 vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.