Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3813PW-4G4
UCC3813PW-4G4
Discontinued
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC3813PW-4G4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3813PW-4G4 vs UCC3810DW
Part No
UCC3813PW-4G4
UCC3810DW
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Discontinued
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
11.3 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
8.3V ~ 11V
Duty Cycle
49%
49%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control
Frequency Control, Sync
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-TSSOP
16-SOIC
Mounting Type
Surface Mount
Surface Mount