UCC3810DW
UCC3810DW
Active
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3810DW Datasheet
History Price: $2.97000
In Stock: 44800
UCC3810DW Specification
Specification
Part No
UCC3810DW
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
11.3 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
Duty Cycle
49%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Sync
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UCC3810DW Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3810DW Description
The Texas Instruments UCC3810DW is a highly integrated pulse-width modulation (PWM) controller designed for use in power conversion applications, particularly in switch-mode power supplies (SMPS). This device offers a versatile and robust solution for designing power supplies with high efficiency, precise control, and improved performance. The UCC3810DW is ideal for a wide range of applications such as industrial, automotive, and consumer electronics.

## Key Features

1. PWM Control Architecture

* The UCC3810DW employs a voltage-mode PWM control architecture, which allows for precise regulation of output voltage in various types of power converters such as buck, boost, and flyback converters.
* The controller uses a fixed-frequency, non-synchronous control method that ensures stable operation under dynamic load conditions.
* It features a high-speed error amplifier that helps to maintain output voltage regulation, even during rapid load transients.

2. Wide Input Voltage Range

* The UCC3810DW operates with a wide input voltage range from 8 V to 35 V, making it suitable for various voltage rails in power systems.
* This wide input range allows the device to be used in different power supply configurations, including systems that require step-down (buck) or step-up (boost) conversion.

3. Integrated Soft-Start and Shutdown

* The device integrates a soft-start feature that gradually ramps up the output voltage, minimizing inrush current and reducing stress on the power components.
* It also includes a shutdown feature that provides an easy way to disable the controller during fault conditions or when the system is not in operation.

4. Current Sense Input

* The UCC3810DW provides a current-sensing input that can be used for peak current mode control or current-limiting applications. This feature improves the dynamic response of the power supply and provides overcurrent protection.
* The current sense input is also compatible with various types of external sensing resistors, providing flexibility in system design.

5. Output Driver Stage

* The UCC3810DW integrates a high-current totem-pole output driver capable of driving MOSFETs or IGBTs directly, allowing for efficient switching of the power stages.
* The driver stage supports both high-side and low-side switching, making it versatile for different power topologies.

6. Compensation and Control

* The UCC3810DW includes an internal voltage reference and error amplifier that allows for easy loop compensation.
* The controller features an external feedback pin that allows users to tailor the control loop response to meet the specific requirements of their application, providing optimal performance and stability.

7. Low Quiescent Current

* With a low quiescent current of 4.5 mA, the UCC3810DW ensures minimal power loss during operation, making it ideal for low-power applications where efficiency is critical.
* This feature also contributes to reducing standby power consumption when the power supply is not actively switching.

8. Thermal Shutdown and Overvoltage Protection

* The UCC3810DW is equipped with built-in thermal shutdown protection, which prevents the controller from overheating and ensures the long-term reliability of the system.
* It also includes overvoltage protection, which helps to safeguard the power supply from excessive voltage that could damage components or degrade system performance.

## Specifications

* Input Voltage Range: 8 V to 35 V
* Operating Frequency: Up to 500 kHz
* Quiescent Current: 4.5 mA (typical)
* Output Driver Current: 1 A (peak)
* Error Amplifier Transconductance: 8.5 µA/V
* Current Sense Threshold: 100 mV (typical)
* Soft-Start Time: 3 ms (typical)
* Shutdown Pin Logic: Low = Shutdown, High = Normal Operation
* Thermal Shutdown: 150°C (typical)
* Overvoltage Protection: Yes
* Package: 8-pin SOIC (Small Outline Integrated Circuit)
* Operating Temperature Range: -40°C to +85°C

## Applications

The UCC3810DW is suitable for a wide variety of applications that require efficient power conversion and reliable voltage regulation, including:

* DC-DC Converters: Used in applications such as battery-powered systems, where high efficiency and minimal power loss are important. This includes step-down (buck), step-up (boost), and inverting converters.
* Industrial Power Supplies: The device is ideal for providing power to industrial equipment, sensors, and control systems where stable voltage regulation is critical under varying load conditions.
* Automotive Power Management: In automotive applications, the UCC3810DW can be used to convert the car’s 12V or 24V battery voltage to various other levels required by electronic control units (ECUs), LED drivers, or infotainment systems.
* Consumer Electronics: It is also useful in consumer electronics such as power adapters, LED lighting drivers, and digital televisions where compact size and high efficiency are required.

## Benefits and Advantages

1. High Efficiency: The UCC3810DW offers excellent efficiency in power conversion due to its high-speed PWM control, integrated current sense input, and low quiescent current. This is especially beneficial for portable and battery-powered devices where power consumption is a primary concern.

2. Flexible Design: With the ability to operate across a broad input voltage range and provide multiple types of regulation, the UCC3810DW can be adapted to a variety of applications. Its compatibility with external components like resistors and capacitors makes it highly flexible for different power supply topologies.

3. Protection Features: The built-in thermal shutdown and overvoltage protection features provide an additional layer of protection for the power supply, ensuring that the system operates safely under a wide range of conditions.

4. Ease of Use: The UCC3810DW simplifies the design process with its integrated features such as soft-start, shutdown, and feedback control. Its low quiescent current and high integration reduce the number of external components needed, which can simplify the PCB layout and lower overall system costs.

## Conclusion

The Texas Instruments UCC3810DW is an efficient and flexible PWM controller that is well-suited for a broad range of power supply applications. With its integrated features, wide input voltage range, and high efficiency, the UCC3810DW provides a reliable solution for designers looking to build compact, high-performance power converters. Whether in industrial, automotive, or consumer electronics, this controller delivers excellent performance, robust protection features, and ease of use, making it an ideal choice for modern power management designs.
UCC3810DW Compare Parts
  • UCC3810DW vs UCC3960D
  • UCC3810DW vs UCC3889N
  • UCC3810DW vs UCC3889DTR
  • UCC3810DW vs UCC3889DG4
  • UCC3810DW vs UCC3889D
  • UCC3810DW vs UCC3888NG4
  • UCC3810DW vs UCC3888N
  • UCC3810DW vs UCC3888DG4
  • UCC3810DW vs UCC3888D
  • UCC3810DW vs UCC3813PW-4G4
  • UCC3810DW vs UCC3813PW-4
  • UCC3810DW vs UCC3813PW-2
  • UCC3810DW vs UCC3813N-4
  • UCC3810DW vs UCC3813N-2G4
  • UCC3810DW vs UCC3813N-2
  • UCC3810DW vs UCC3813DTR-4
  • UCC3810DW vs UCC3813DTR-2
  • UCC3810DW vs UCC3813D-4
  • UCC3810DW vs UCC3813D-2
  • UCC3810DW vs UCC3810N
  • UCC3810DW vs UCC3810DWTRG4
  • UCC3810DW vs UCC3810DWTR
  • UCC3810DW vs UCC3809PWTR-1
  • UCC3810DW vs UCC3809PW-2
  • UCC3810DW vs UCC3809PW-1
  • UCC3810DW vs UCC3809PTR-2G4
  • UCC3810DW vs UCC3809PTR-2
  • UCC3810DW vs UCC3809PTR-1
  • UCC3810DW vs UCC3809P-2
  • UCC3810DW vs UCC3809P-1G4
  • UCC3810DW vs UCC3809P-1
  • UCC3810DW vs UCC3809N-2
  • UCC3810DW vs UCC3809N-1
  • UCC3810DW vs UCC3809DTR-2
  • UCC3810DW vs UCC3809DTR-1G4
  • UCC3810DW vs UCC3809DTR-1
  • UCC3810DW vs UCC3809D-2
  • UCC3810DW vs UCC3809D-1G4
  • UCC3810DW vs UCC3809D-1
  • UCC3810DW vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.