UCC3818PWTR
UCC3818PWTR
Obsolete
Description:  IC PFC CTRLR AVER 220KHZ 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3818PWTR Datasheet
History Price: $1.30000
In Stock: 0
UCC3818PWTR vs UCC3819AD
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC