UCC3818PWTR
UCC3818PWTR
Obsolete
Description:  IC PFC CTRLR AVER 220KHZ 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3818PWTR Datasheet
History Price: $1.30000
In Stock: 0
UCC3818PWTR Specification
Specification
Part No
UCC3818PWTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
6kHz ~ 220kHz
Current - Startup
150 μA
Voltage - Supply
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
UCC3818PWTR PDF Datasheet
UCC3818PWTR Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC3818PWTR Compare Parts
  • UCC3818PWTR vs UCC38503DWTR
  • UCC3818PWTR vs UCC38503DWG4
  • UCC3818PWTR vs UCC38503DW
  • UCC3818PWTR vs UCC38502NG4
  • UCC3818PWTR vs UCC38502N
  • UCC3818PWTR vs UCC38502DWTR
  • UCC3818PWTR vs UCC38502DW
  • UCC3818PWTR vs UCC38501N
  • UCC3818PWTR vs UCC38501DWTRG4
  • UCC3818PWTR vs UCC38501DWTR
  • UCC3818PWTR vs UCC38501DW
  • UCC3818PWTR vs UCC38500N
  • UCC3818PWTR vs UCC38500DWTRG4
  • UCC3818PWTR vs UCC38500DWTR
  • UCC3818PWTR vs UCC38500DW
  • UCC3818PWTR vs UCC3819N
  • UCC3818PWTR vs UCC3819DG4
  • UCC3818PWTR vs UCC3819D
  • UCC3818PWTR vs UCC3819APWRG4
  • UCC3818PWTR vs UCC3819APWR
  • UCC3818PWTR vs UCC3819APWG4
  • UCC3818PWTR vs UCC3819APW
  • UCC3818PWTR vs UCC3819ANG4
  • UCC3818PWTR vs UCC3819AN
  • UCC3818PWTR vs UCC3819ADRG4
  • UCC3818PWTR vs UCC3819ADR
  • UCC3818PWTR vs UCC3819AD
  • UCC3818PWTR vs UCC3818PW
  • UCC3818PWTR vs UCC3818NG4
  • UCC3818PWTR vs UCC3818N
  • UCC3818PWTR vs UCC3818DWTRG4
  • UCC3818PWTR vs UCC3818DWTR
  • UCC3818PWTR vs UCC3818DW
  • UCC3818PWTR vs UCC3818DTRG4
  • UCC3818PWTR vs UCC3818DTR
  • UCC3818PWTR vs UCC3818D
  • UCC3818PWTR vs UCC3818APWR
  • UCC3818PWTR vs UCC3818APW
  • UCC3818PWTR vs UCC3818AN
  • UCC3818PWTR vs UCC3818ADRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!