Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3818PWTR
UCC3818PWTR
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR AVER 220KHZ 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC3818PWTR Datasheet
History Price: $1.30000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3818PWTR vs UCC3819N
Part No
UCC3818PWTR
UCC3819N
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP