UCC3819N
UCC3819N
Obsolete
Description:  IC PFC CTR AV CURR 250KHZ 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3819N Datasheet
History Price: $1.72000
In Stock: 13200
UCC3819N vs UCC38501DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
250kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
20-SOIC