UCC38501DW
UCC38501DW
Active
Description:  IC PFC CTR AVERAGE 100KHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC38501DW Datasheet
History Price: $4.05000
In Stock: 44400
UCC38501DW Specification
Specification
Part No
UCC38501DW
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
100kHz
Current - Startup
150 μA
Voltage - Supply
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
UCC38501DW PDF Datasheet
UCC38501DW Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC38501DW Compare Parts
  • UCC38501DW vs UCC38503DWTR
  • UCC38501DW vs UCC38503DWG4
  • UCC38501DW vs UCC38503DW
  • UCC38501DW vs UCC38502NG4
  • UCC38501DW vs UCC38502N
  • UCC38501DW vs UCC38502DWTR
  • UCC38501DW vs UCC38502DW
  • UCC38501DW vs UCC38501N
  • UCC38501DW vs UCC38501DWTRG4
  • UCC38501DW vs UCC38501DWTR
  • UCC38501DW vs UCC38500N
  • UCC38501DW vs UCC38500DWTRG4
  • UCC38501DW vs UCC38500DWTR
  • UCC38501DW vs UCC38500DW
  • UCC38501DW vs UCC3819N
  • UCC38501DW vs UCC3819DG4
  • UCC38501DW vs UCC3819D
  • UCC38501DW vs UCC3819APWRG4
  • UCC38501DW vs UCC3819APWR
  • UCC38501DW vs UCC3819APWG4
  • UCC38501DW vs UCC3819APW
  • UCC38501DW vs UCC3819ANG4
  • UCC38501DW vs UCC3819AN
  • UCC38501DW vs UCC3819ADRG4
  • UCC38501DW vs UCC3819ADR
  • UCC38501DW vs UCC3819AD
  • UCC38501DW vs UCC3818PWTR
  • UCC38501DW vs UCC3818PW
  • UCC38501DW vs UCC3818NG4
  • UCC38501DW vs UCC3818N
  • UCC38501DW vs UCC3818DWTRG4
  • UCC38501DW vs UCC3818DWTR
  • UCC38501DW vs UCC3818DW
  • UCC38501DW vs UCC3818DTRG4
  • UCC38501DW vs UCC3818DTR
  • UCC38501DW vs UCC3818D
  • UCC38501DW vs UCC3818APWR
  • UCC38501DW vs UCC3818APW
  • UCC38501DW vs UCC3818AN
  • UCC38501DW vs UCC3818ADRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!