Packaging
Tube
Tape & Reel (TR)
Output Isolation
Non-Isolated
Isolated
Topology
Flyback
Boost, Buck, Flyback, Forward
Voltage - Start Up
8.4 V
15 V
Voltage - Supply (Vcc/Vdd)
6V ~ 9.3V
8V ~ 19V
Frequency - Switching
-
1MHz
Fault Protection
Short Circuit
-
Control Features
-
Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-VSSOP
Mounting Type
Through Hole
Surface Mount