UCC3809PTR-2
UCC3809PTR-2
Active
Description:  IC OFFLINE SW MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
History Price: $1.36050
In Stock: 30000
UCC3809PTR-2 Specification
Specification
Part No
UCC3809PTR-2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
Duty Cycle
70%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
Mounting Type
Surface Mount
UCC3809PTR-2 PDF Datasheet
UCC3809PTR-2 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3809PTR-2 Description
The Texas Instruments UCC3809PTR-2 is a high-performance voltage-mode pulse-width modulation (PWM) controller designed for efficient and reliable power conversion in a variety of applications. It is commonly used in switching power supplies, including isolated and non-isolated DC-DC converters. This detailed overview will cover the key features, specifications, and applications of the UCC3809PTR-2.

## Overview

The UCC3809PTR-2 is part of the UCC3809 family of PWM controllers, known for their versatility and high performance in regulating output voltage in power supply designs. The UCC3809PTR-2 is designed for high-frequency switching applications and provides precise control of the power conversion process to ensure efficient and stable operation.

## Key Features

1. Voltage Mode Control:
- Control Type: Utilizes voltage-mode control for stable and accurate regulation of the output voltage. This approach simplifies the compensation network design and improves overall system stability.

2. Wide Input Voltage Range:
- Input Voltage: The device operates over a broad input voltage range, typically from 4.5 V to 20 V, accommodating various power supply designs and input conditions.

3. High-Frequency Operation:
- Switching Frequency: Designed to operate at switching frequencies up to 1 MHz, allowing for the use of smaller inductors and capacitors, which can reduce the overall size of the power supply.

4. Precision Reference Voltage:
- Reference Voltage: Includes an internal precision reference voltage of 2.5 V, which provides accurate feedback and regulation for the output voltage.

5. Soft-Start Function:
- Soft-Start: Features a soft-start function to gradually ramp up the output voltage, minimizing inrush current and reducing stress on components during startup.

6. Current Limiting and Protection:
- Current Limiting: Incorporates current limiting to protect the power supply from overcurrent conditions.
- Overvoltage Protection (OVP): Includes overvoltage protection to safeguard the output from excessive voltage conditions.

7. Error Amplifier:
- Internal Error Amplifier: Equipped with an internal error amplifier that facilitates voltage feedback and regulation, ensuring precise control of the output voltage.

8. Enable and Shutdown:
- Enable/Shutdown: Includes an enable pin that allows the controller to be turned on or off, providing flexibility in power management.

## Applications

The UCC3809PTR-2 is suitable for a wide range of applications, including:
- DC-DC Converters: Used in both isolated and non-isolated DC-DC converters for converting one DC voltage level to another.
- Power Supplies: Ideal for power supply designs requiring precise voltage regulation and high-frequency operation.
- Industrial Equipment: Applied in industrial systems where reliable and efficient power conversion is critical.
- Consumer Electronics: Utilized in various consumer electronics that require stable power supplies.

## Pin Configuration

The UCC3809PTR-2 is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) package. The pin configuration is as follows:

1. Pin 1 (VCC): Supply voltage pin.
2. Pin 2 (COMP): Compensation pin for the internal error amplifier.
3. Pin 3 (GND): Ground pin.
4. Pin 4 (CSN): Current sense negative input.
5. Pin 5 (CSP): Current sense positive input.
6. Pin 6 (OCSET): Overcurrent set pin for configuring current limiting.
7. Pin 7 (SS): Soft-start pin for controlling the ramp-up of the output voltage.
8. Pin 8 (RAMP): Ramp generator pin for providing the ramp signal.
9. Pin 9 (REF): Reference voltage output.
10. Pin 10 (VC): Voltage control input.
11. Pin 11 (VFB): Voltage feedback input.
12. Pin 12 (COMP): Compensation pin for the error amplifier.
13. Pin 13 (ENABLE): Enable pin for turning the controller on or off.
14. Pin 14 (VCC): Supply voltage pin (also connected internally to Pin 1).
15. Pin 15 (PHASE): Phase pin for the switching network.
16. Pin 16 (OUT): Output pin for driving the gate of the external switching device.

## Absolute Maximum Ratings

To ensure reliable operation and avoid damage, adhere to the following absolute maximum ratings:
- Supply Voltage (VCC): 25 V.
- Voltage at COMP, VFB, VC, REF: 6 V.
- Voltage at CSN, CSP: 30 V.
- Input Current at Pins (except COMP, VFB, VC, REF): ±10 mA.
- Power Dissipation: Limited by thermal resistance.
- Storage Temperature Range (TSTG): -65°C to +150°C.
- Operating Temperature Range (TA): -40°C to +85°C.

## Electrical Characteristics

- Supply Voltage (VCC): 4.5 V to 20 V.
- Reference Voltage (VREF): 2.5 V ±1%.
- Switching Frequency: Up to 1 MHz.
- Soft-Start Time: Adjustable with an external capacitor.
- Current Limiting Threshold: Adjustable via external components.
- Error Amplifier Transconductance: 3.0 mA/V (typical).
- Gain-Bandwidth Product of Error Amplifier: 4 MHz (typical).

## Thermal Characteristics

- Thermal Resistance Junction-to-Ambient (θJA): 60°C/W (typical).
- Thermal Resistance Junction-to-Case (θJC): 5°C/W (typical).

## Conclusion

The Texas Instruments UCC3809PTR-2 is a highly capable PWM controller designed for efficient voltage regulation in power supply applications. Its high-frequency operation, precise voltage reference, and integrated protection features make it an excellent choice for designing reliable and compact power supplies. The device%27s flexibility and comprehensive functionality ensure that it meets the demands of various applications, from industrial equipment to consumer electronics.

For further details and application-specific recommendations, you can refer to the [Texas Instruments datasheet](https://www.ti.com/product/UCC3809).
UCC3809PTR-2 Compare Parts
  • UCC3809PTR-2 vs UCC3960D
  • UCC3809PTR-2 vs UCC3889N
  • UCC3809PTR-2 vs UCC3889DTR
  • UCC3809PTR-2 vs UCC3889DG4
  • UCC3809PTR-2 vs UCC3889D
  • UCC3809PTR-2 vs UCC3888NG4
  • UCC3809PTR-2 vs UCC3888N
  • UCC3809PTR-2 vs UCC3888DG4
  • UCC3809PTR-2 vs UCC3888D
  • UCC3809PTR-2 vs UCC3813PW-4G4
  • UCC3809PTR-2 vs UCC3813PW-4
  • UCC3809PTR-2 vs UCC3813PW-2
  • UCC3809PTR-2 vs UCC3813N-4
  • UCC3809PTR-2 vs UCC3813N-2G4
  • UCC3809PTR-2 vs UCC3813N-2
  • UCC3809PTR-2 vs UCC3813DTR-4
  • UCC3809PTR-2 vs UCC3813DTR-2
  • UCC3809PTR-2 vs UCC3813D-4
  • UCC3809PTR-2 vs UCC3813D-2
  • UCC3809PTR-2 vs UCC3810N
  • UCC3809PTR-2 vs UCC3810DWTRG4
  • UCC3809PTR-2 vs UCC3810DWTR
  • UCC3809PTR-2 vs UCC3810DW
  • UCC3809PTR-2 vs UCC3809PWTR-1
  • UCC3809PTR-2 vs UCC3809PW-2
  • UCC3809PTR-2 vs UCC3809PW-1
  • UCC3809PTR-2 vs UCC3809PTR-2G4
  • UCC3809PTR-2 vs UCC3809PTR-1
  • UCC3809PTR-2 vs UCC3809P-2
  • UCC3809PTR-2 vs UCC3809P-1G4
  • UCC3809PTR-2 vs UCC3809P-1
  • UCC3809PTR-2 vs UCC3809N-2
  • UCC3809PTR-2 vs UCC3809N-1
  • UCC3809PTR-2 vs UCC3809DTR-2
  • UCC3809PTR-2 vs UCC3809DTR-1G4
  • UCC3809PTR-2 vs UCC3809DTR-1
  • UCC3809PTR-2 vs UCC3809D-2
  • UCC3809PTR-2 vs UCC3809D-1G4
  • UCC3809PTR-2 vs UCC3809D-1
  • UCC3809PTR-2 vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.