UCC38C45DGK
UCC38C45DGK
Active
Description:  IC REG CTRLR MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45DGK Datasheet
History Price: $0.95000
In Stock: 8000
UCC38C45DGK vs UCC39422NG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
1.8V ~ 8V
Frequency - Switching
Up to 1MHz
150kHz ~ 1.2MHz
Duty Cycle (Max)
48%
88%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-VSSOP
20-PDIP