UCC38C45DGK
UCC38C45DGK
Active
Description:  IC REG CTRLR MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45DGK Datasheet
History Price: $0.95000
In Stock: 8000
UCC38C45DGK Specification
Specification
Part No
UCC38C45DGK
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
Frequency - Switching
Up to 1MHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
UCC38C45DGK Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC38C45DGK Compare Parts
  • UCC38C45DGK vs UCC3961N
  • UCC38C45DGK vs UCC3961DTR
  • UCC38C45DGK vs UCC3961D
  • UCC38C45DGK vs UCC39422PWTRG4
  • UCC38C45DGK vs UCC39422PWTR
  • UCC38C45DGK vs UCC39422PW
  • UCC38C45DGK vs UCC39422NG4
  • UCC38C45DGK vs UCC39422N
  • UCC38C45DGK vs UCC39421PWTR
  • UCC38C45DGK vs UCC39421PWG4
  • UCC38C45DGK vs UCC39421PW
  • UCC38C45DGK vs UCC39421NG4
  • UCC38C45DGK vs UCC39421N
  • UCC38C45DGK vs UCC38C55DR
  • UCC38C45DGK vs UCC38C54DR
  • UCC38C45DGK vs UCC38C53DR
  • UCC38C45DGK vs UCC38C52DR
  • UCC38C45DGK vs UCC38C51DR
  • UCC38C45DGK vs UCC38C50DR
  • UCC38C45DGK vs UCC38C45P
  • UCC38C45DGK vs UCC38C45DRG4
  • UCC38C45DGK vs UCC38C45DR
  • UCC38C45DGK vs UCC38C45DGKR
  • UCC38C45DGK vs UCC38C45DG4
  • UCC38C45DGK vs UCC38C45D
  • UCC38C45DGK vs UCC38C45D
  • UCC38C45DGK vs UCC38C44P
  • UCC38C45DGK vs UCC38C44DR
  • UCC38C45DGK vs UCC38C44DGKR
  • UCC38C45DGK vs UCC38C44DGK/1
  • UCC38C45DGK vs UCC38C44DGK
  • UCC38C45DGK vs UCC38C44DG4
  • UCC38C45DGK vs UCC38C44D
  • UCC38C45DGK vs UCC38C44D
  • UCC38C45DGK vs UCC38C43PG4
  • UCC38C45DGK vs UCC38C43P
  • UCC38C45DGK vs UCC38C43DR
  • UCC38C45DGK vs UCC38C43DGKRG4
  • UCC38C45DGK vs UCC38C43DGKR
  • UCC38C45DGK vs UCC38C43DGK
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK