Packaging
Tape & Reel (TR)
Bulk or Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Flyback, Forward Converter, SEPIC
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
30V
7.6V ~ 18V
Frequency - Switching
1MHz
Up to 1MHz
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
Frequency Control
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-VSSOP