Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB7216C/KDX
USB7216C/KDX
Active
Interface - Controllers
Description:
IC USB3.1 GEN2 HUB TYPE C
Manufacturer:
Microchip Technology
Datasheet:
USB7216C/KDX Datasheet
History Price: $11.25000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB7216C/KDX vs USB7206CT/KDX
Part No
USB7216C/KDX
USB7206CT/KDX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Hub Controller
Hub Controller
Interface
GPIO, I2C, I2S, SPI, SMBus, USB
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 2.0, USB 3.1
USB 2.0, USB 3.1
Voltage - Supply
1.09V ~ 1.21V, 3V ~ 3.6V
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
100-VFQFN Exposed Pad
100-VFQFN Exposed Pad
Supplier Device Package
100-VQFN (12x12)
100-VQFN (12x12)