USB7216C/KDX
USB7216C/KDX
Active
Description:  IC USB3.1 GEN2 HUB TYPE C
Manufacturer:  Microchip Technology
History Price: $11.25000
In Stock: 42000
USB7216C/KDX Specification
Specification
Part No
USB7216C/KDX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 2.0, USB 3.1
Voltage - Supply
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
100-VFQFN Exposed Pad
Supplier Device Package
100-VQFN (12x12)
USB7216C/KDX PDF Datasheet
USB7216C/KDX Related Parts
USB2223-NU-02
USB2223-NU-02
Microchip Technology
IC CTRLR USB FLASH/CIR 128-TQFP
USB2228-NU-05
USB2228-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128-VTQFP
USB2229-NU-02
USB2229-NU-02
Microchip Technology
IC CONTROLLER IRDA 128TQFP
USB2230-NU-02
USB2230-NU-02
Microchip Technology
IC CTRLR USB FLASH/IRDA 128-TQFP
USB2241-AEZG-05
USB2241-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFN
USB2241-AEZG-06
USB2241-AEZG-06
Microchip Technology
IC CONTROLLER USB 36QFN
USB2244-AEZG-05
USB2244-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2244-AEZG-06
USB2244-AEZG-06
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2250-NU-05
USB2250-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128VTQFP
USB2250-NU-05-DR1
USB2250-NU-05-DR1
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2250-NU-06
USB2250-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2250I-NU-06
USB2250I-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB7216C/KDX Description
The Microchip Technology USB7216C/KDX is a versatile USB hub controller designed to support multiple USB ports and features for a variety of applications, including industrial, automotive, and consumer electronics. This device belongs to Microchip%27s USB7216 family and is built to meet high-performance and power efficiency requirements, making it ideal for modern USB-based designs. It features an array of advanced functionalities, including USB Type-C support, power delivery capabilities, and high-speed data transfer.

## Overview

The USB7216C/KDX is a USB 3.1 Gen 2 Smart Hub controller that supports up to 6 downstream ports, offering both USB 3.1 Gen 2 (SuperSpeed+) and USB 2.0 capabilities. It can be used in systems that require robust USB connectivity and power management, such as docking stations, automotive infotainment systems, industrial equipment, and consumer peripherals. The controller is designed to work seamlessly with USB-C connectors and enables full data and power capabilities through USB-C ports.

## Key Features

1. USB 3.1 Gen 2 Support: Provides data transfer speeds up to 10 Gbps, ensuring high-speed connectivity for modern USB devices.
2. USB Type-C Integration: Supports the latest USB Type-C standard, allowing for easy integration in designs with reversible USB-C connectors.
3. USB Power Delivery (PD): Enables the negotiation of power profiles for charging and powering connected devices, making it suitable for designs with power delivery requirements.
4. Multiple Downstream Ports: Supports up to 6 downstream ports, providing extensive connectivity options.
5. Advanced Power Management: Offers comprehensive power management features, including port power switching and overcurrent detection.
6. Enhanced Security: Includes various security features like secure firmware upgradeability and hardware-based authentication options.
7. Flexible Configuration Options: Can be configured via an external EEPROM, OTP, or software, allowing developers to customize the hub%27s functionality to meet specific design requirements.

## Specifications

The following table summarizes the key specifications of the Microchip Technology USB7216C/KDX:

| Parameter | Specification |
|-------------------------------------------|------------------------------------------------|
| USB Standard Compliance | USB 3.1 Gen 2, USB 2.0 |
| Downstream Ports | 6 (configurable) |
| Data Transfer Rates | Up to 10 Gbps (USB 3.1 Gen 2) |
| Power Delivery Support | Yes |
| Downstream Power per Port | Configurable, up to 3 A |
| Operating Voltage Range | 3.3 V core voltage |
| Package Type | 100-pin VTLA, lead-free |
| Operating Temperature Range | -40°C to +85°C |
| Power Consumption | Power-efficient architecture |
| Configuration Options | EEPROM, OTP, I²C, or SPI interface |
| Security Features | Secure firmware upgrade support |
| Integrated Voltage Regulators | Yes |
| Port Protection Features | Overcurrent protection, thermal management |
| Operating System Support | Windows, Linux, macOS |

## Functional Description

The USB7216C/KDX is a smart USB hub controller designed to manage data and power delivery across multiple downstream USB ports. It supports USB 3.1 Gen 2 speeds, making it suitable for applications that demand high-speed data transfer, such as external storage devices, media hubs, and industrial control systems. Additionally, with its USB Type-C support, the USB7216C/KDX allows developers to design reversible and future-proof connectivity solutions.

## USB 3.1 Gen 2 and Type-C Support

The USB7216C/KDX offers full support for USB 3.1 Gen 2, allowing each downstream port to achieve data rates of up to 10 Gbps. It is backward compatible with USB 2.0 and USB 3.0 devices, providing universal connectivity across a wide range of peripherals. The device’s integration of USB Type-C features makes it easy to implement USB-C ports with reversible connections, simplifying the design and improving user convenience.

## Power Delivery and Power Management

One of the key features of the USB7216C/KDX is its support for USB Power Delivery (PD), which allows it to negotiate and supply different power profiles to connected devices. This makes the controller ideal for applications that require charging or powering external devices via USB ports. Additionally, the USB7216C/KDX offers advanced power management capabilities, including individual port power switching, overcurrent protection, and thermal management.

## Configurability and Customization

The USB7216C/KDX can be configured using an external EEPROM, One-Time Programmable (OTP) memory, or software tools through an I²C or SPI interface. This flexibility allows developers to customize the hub’s operation to meet specific application requirements, such as defining port behavior, power profiles, and security settings.

## Security and Firmware Upgradability

Security is a crucial aspect of modern USB applications, and the USB7216C/KDX provides robust security features. It supports secure firmware upgrades to protect against unauthorized updates and offers hardware-based authentication options to ensure device integrity. These features make the controller suitable for applications in automotive and industrial environments where security is a priority.

## Applications

The Microchip Technology USB7216C/KDX is designed for a broad range of applications, including:

- Docking Stations and Port Replicators: Provides extensive connectivity options for laptops and other portable devices, supporting high-speed data transfer and power delivery through USB-C ports.
- Automotive Infotainment Systems: Enables reliable USB connectivity and power management for in-vehicle infotainment systems, passenger charging ports, and other automotive applications.
- Industrial Control Systems: Offers robust USB connectivity and power management in industrial automation and monitoring equipment.
- Consumer Electronics: Used in USB hubs, external storage devices, and multimedia devices to provide high-speed USB connectivity and flexible power delivery.
- Medical Devices: Supports secure and reliable USB connections for patient monitoring systems and other medical applications.

## Advantages and Benefits

1. High-Speed Connectivity: With support for USB 3.1 Gen 2, the USB7216C/KDX offers data transfer speeds up to 10 Gbps, enabling fast and reliable communication between devices.
2. Power Delivery Capabilities: The integrated USB PD support allows the controller to manage power delivery to downstream devices, making it ideal for applications requiring charging and power management.
3. Flexible Configurability: Developers can easily configure and customize the hub using external memory or software, allowing for versatile designs tailored to specific requirements.
4. Enhanced Security: Built-in security features provide robust protection against unauthorized firmware modifications, making the USB7216C/KDX suitable for automotive and industrial applications.
5. Compact and Efficient Design: The controller’s power-efficient architecture and compact package make it easy to integrate into space-constrained designs.

## Summary of Key Specifications

| Parameter | Specification |
|-------------------------------------------|------------------------------------------------|
| USB Standard Compliance | USB 3.1 Gen 2, USB 2.0 |
| Downstream Ports | 6 (configurable) |
| Data Transfer Rates | Up to 10 Gbps (USB 3.1 Gen 2) |
| Power Delivery Support | Yes |
| Downstream Power per Port | Configurable, up to 3 A |
| Operating Voltage Range | 3.3 V core voltage |
| Package Type | 100-pin VTLA, lead-free |
| Operating Temperature Range | -40°C to +85°C |
| Power Consumption | Power-efficient architecture |
| Configuration Options | EEPROM, OTP, I²C, or SPI interface |
| Security Features | Secure firmware upgrade support |
| Integrated Voltage Regulators | Yes |
| Port Protection Features | Overcurrent protection, thermal management |
| Operating System Support | Windows, Linux, macOS |

## Conclusion

The Microchip Technology USB7216C/KDX is a high-performance USB hub controller designed for modern applications that demand versatile USB connectivity and power management. With support for USB 3.1 Gen 2 speeds, USB Type-C integration, and USB Power Delivery, the USB7216C/KDX is well-suited for use in docking stations, automotive infotainment systems, industrial control systems, and consumer electronics.

Its comprehensive feature set, including secure firmware upgrades, flexible configuration options, and robust power management, makes the USB7216C/KDX an ideal choice for developers seeking to create reliable and future-proof designs. Whether you are designing for automotive, industrial, or consumer applications, the USB7216C/KDX offers the flexibility and performance needed to meet the growing demands of USB-based connectivity solutions.
USB7216C/KDX Compare Parts
  • USB7216C/KDX vs USBN9604SLBX/NOPB
  • USB7216C/KDX vs USBN9604SLBX-TI
  • USB7216C/KDX vs USBN9604SLBX
  • USB7216C/KDX vs USBN9604SLBX
  • USB7216C/KDX vs USBN9604SLB/NOPB
  • USB7216C/KDX vs USBN9604SLB
  • USB7216C/KDX vs USBN9604SLB
  • USB7216C/KDX vs USBN9604-28MX/NOPB
  • USB7216C/KDX vs USBN9604-28MX/NOPB
  • USB7216C/KDX vs USBN9604-28MX
  • USB7216C/KDX vs USBN9604-28M/NOPB
  • USB7216C/KDX vs USBN9604-28M/NOPB
  • USB7216C/KDX vs USBN9603SLBX/NOPB
  • USB7216C/KDX vs USBN9603SLBX/NOPB
  • USB7216C/KDX vs USBN9603SLBX
  • USB7216C/KDX vs USBN9603SLB/NOPB
  • USB7216C/KDX vs USBN9603SLB/NOPB
  • USB7216C/KDX vs USBN9603-28MX/NOPB
  • USB7216C/KDX vs USBN9603-28M/NOPB
  • USB7216C/KDX vs USBN9602-28MX
  • USB7216C/KDX vs USB7252T/KDX
  • USB7216C/KDX vs USB7252CT/KDX
  • USB7216C/KDX vs USB7252CT-I/KDX
  • USB7216C/KDX vs USB7252C/KDX
  • USB7216C/KDX vs USB7252C-I/KDX
  • USB7216C/KDX vs USB7252/KDX
  • USB7216C/KDX vs USB7216T/KDX
  • USB7216C/KDX vs USB7216CT/KDXD01
  • USB7216C/KDX vs USB7216CT/KDX
  • USB7216C/KDX vs USB7216CT-I/KDX
  • USB7216C/KDX vs USB7216C-I/KDX
  • USB7216C/KDX vs USB7216/KDX
  • USB7216C/KDX vs USB7206T/KDX
  • USB7216C/KDX vs USB7206T-I/KDX
  • USB7216C/KDX vs USB7206CT/KDXD01
  • USB7216C/KDX vs USB7206CT/KDX
  • USB7216C/KDX vs USB7206CT-I/KDX
  • USB7216C/KDX vs USB7206C/KDX
  • USB7216C/KDX vs USB7206C-I/KDX
  • USB7216C/KDX vs USB7206/KDX
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.