Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER12AS-E
VIPER12AS-E
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VIPER12AS-E Datasheet
History Price: $1.43000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER12AS-E vs VIPER53DIP-E
Part No
VIPER12AS-E
VIPER53DIP-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
620V
Topology
-
Flyback
Voltage - Start Up
14.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
60kHz
Up to 300kHz
Power (Watts)
8 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP
Mounting Type
Surface Mount
Through Hole