☰
VIPER12AS-E
VIPER12AS-E
Active
Description:  IC OFFLINE SWITCH 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VIPER12AS-E Datasheet
History Price: $1.43000
In Stock: 29200
VIPER12AS-E Specification
Specification
Part No
VIPER12AS-E
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
-
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
Duty Cycle
-
Frequency - Switching
60kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
VIPER12AS-E PDF Datasheet
VIPER12AS-E Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER12AS-E Compare Parts
  • VIPER12AS-E vs VIPER53SP13TR
  • VIPER12AS-E vs VIPER53SP-E
  • VIPER12AS-E vs VIPER53SP
  • VIPER12AS-E vs VIPER53ESPTR-E
  • VIPER12AS-E vs VIPER53ESP-E
  • VIPER12AS-E vs VIPER53EDIP-E
  • VIPER12AS-E vs VIPER53DIP-E
  • VIPER12AS-E vs VIPER53DIP
  • VIPER12AS-E vs VIPER50SP13TR
  • VIPER12AS-E vs VIPER50SP
  • VIPER12AS-E vs VIPER50ASPTR-E
  • VIPER12AS-E vs VIPER50ASP-E
  • VIPER12AS-E vs VIPER50ASP
  • VIPER12AS-E vs VIPER38LE
  • VIPER12AS-E vs VIPER38LDTR
  • VIPER12AS-E vs VIPER38LD
  • VIPER12AS-E vs VIPER38HE
  • VIPER12AS-E vs VIPER38HDTR
  • VIPER12AS-E vs VIPER38HD
  • VIPER12AS-E vs VIPER37LE
  • VIPER12AS-E vs VIPER37LDTR
  • VIPER12AS-E vs VIPER37LD
  • VIPER12AS-E vs VIPER37HE
  • VIPER12AS-E vs VIPER37HDTR
  • VIPER12AS-E vs VIPER37HD
  • VIPER12AS-E vs VIPER35LE
  • VIPER12AS-E vs VIPER35LDTR
  • VIPER12AS-E vs VIPER35LD
  • VIPER12AS-E vs VIPER35HE
  • VIPER12AS-E vs VIPER35HDTR
  • VIPER12AS-E vs VIPER35HD
  • VIPER12AS-E vs VIPER32DIP
  • VIPER12AS-E vs VIPER319XDTR
  • VIPER12AS-E vs VIPER319HDTR
  • VIPER12AS-E vs VIPER318XDTR
  • VIPER12AS-E vs VIPER318LDTR
  • VIPER12AS-E vs VIPER318HDTR
  • VIPER12AS-E vs VIPER317LDTR
  • VIPER12AS-E vs VIPER317HDTR
  • VIPER12AS-E vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.