☰
VN540SPTR-E
VN540SPTR-E
Active
Description:  IC PWR DRIVER 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN540SPTR-E Datasheet
History Price: $10.72000
In Stock: 27880
VN540SPTR-E vs VN5E006ASPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
On/Off
On/Off
Voltage - Load
10V ~ 36V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.8A
63.5A
Rds On (Typ)
50mOhm (Max)
4.5mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-25 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
10-PowerSOIC (0.370", 9.40mm Width)