☰
VN5E006ASPTR-E
VN5E006ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: $6.42000
In Stock: 35560
VN5E006ASPTR-E Specification
Specification
Part No
VN5E006ASPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
63.5A
Rds On (Typ)
4.5mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
10-PowerSOIC (0.370", 9.40mm Width)
VN5E006ASPTR-E PDF Datasheet
VN5E006ASPTR-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5E006ASPTR-E Description
Overview of STMicroelectronics VN5E006ASPTR-E

The VN5E006ASPTR-E is a high-performance automotive-grade power MOSFET driver from STMicroelectronics, designed for driving N-channel MOSFETs in various applications. This device is particularly suitable for automotive and industrial applications where reliability and efficiency are paramount. It features a compact package and is optimized for low power consumption, making it ideal for modern electronic systems.

Key Specifications

- Device Type: N-channel MOSFET driver
- Operating Voltage: 4.5V to 36V
- Output Current: Up to 6A
- Input Voltage Range: 2.5V to 5.5V
- Propagation Delay: 30 ns (typical)
- Rise Time: 20 ns (typical)
- Fall Time: 20 ns (typical)
- Package Type: SO-8

Performance Features

The VN5E006ASPTR-E is designed to provide robust performance in driving MOSFETs. It features a high peak output current capability of up to 6A, which allows it to drive larger MOSFETs effectively. The device operates over a wide voltage range, making it versatile for various applications. The low propagation delay ensures fast switching times, which is critical for high-frequency applications.

Thermal Management

Thermal performance is a crucial aspect of power drivers, and the VN5E006ASPTR-E is designed with this in mind. It has a thermal resistance of 50 °C/W, which helps in managing heat dissipation during operation. The device can operate in a wide temperature range, from -40 °C to +125 °C, making it suitable for harsh automotive environments.

Input and Output Characteristics

The VN5E006ASPTR-E features a logic-level input that allows it to be driven directly by microcontrollers or other digital logic devices. The input threshold voltage is designed to be compatible with standard logic levels, ensuring ease of integration into existing systems. The output stage is designed to provide a strong drive capability, ensuring that the connected MOSFETs switch efficiently.

Protection Features

To enhance reliability, the VN5E006ASPTR-E includes several protection features:

- Under-voltage Lockout (UVLO): Prevents operation when the supply voltage is below a certain threshold, protecting the device and the load.
- Thermal Shutdown: Automatically disables the output if the device temperature exceeds safe operating limits, preventing damage due to overheating.
- Short-Circuit Protection: Helps to protect the MOSFET and the driver in case of a short circuit condition.

Applications

The VN5E006ASPTR-E is suitable for a wide range of applications, including:

- Automotive lighting control (e.g., LED drivers)
- Motor control applications (e.g., DC motors, stepper motors)
- Power management systems
- Industrial automation and control systems
- Battery management systems

Development and Support

STMicroelectronics provides a comprehensive set of resources for developers working with the VN5E006ASPTR-E. This includes:

- Datasheets and Technical Documents: Detailed specifications and application notes are available to assist in design and implementation.
- Evaluation Boards: Development kits are available for testing and prototyping, allowing engineers to evaluate the performance of the VN5E006ASPTR-E in real-world scenarios.
- Design Tools: Software tools and simulation models are provided to facilitate the design process and ensure optimal performance in applications.

In summary, the VN5E006ASPTR-E is a versatile and reliable power MOSFET driver that meets the demands of modern automotive and industrial applications. Its robust performance, protection features, and ease of integration make it an excellent choice for engineers looking to design efficient and reliable electronic systems.
VN5E006ASPTR-E Compare Parts
  • VN5E006ASPTR-E vs VN5T006ASPTR-E
  • VN5E006ASPTR-E vs VN5R003HTR-E
  • VN5E006ASPTR-E vs VN5R003H-E
  • VN5E006ASPTR-E vs VN5E160STR-E
  • VN5E006ASPTR-E vs VN5E160S-E
  • VN5E006ASPTR-E vs VN5E160MSTR-E
  • VN5E006ASPTR-E vs VN5E160MS-E
  • VN5E006ASPTR-E vs VN5E160ASTR-E
  • VN5E006ASPTR-E vs VN5E160ASOTR-E
  • VN5E006ASPTR-E vs VN5E160AS-E
  • VN5E006ASPTR-E vs VN5E050MJTR-E
  • VN5E006ASPTR-E vs VN5E050MJ-E
  • VN5E006ASPTR-E vs VN5E050JTR-E
  • VN5E006ASPTR-E vs VN5E050J-E
  • VN5E006ASPTR-E vs VN5E050ASOTR-E
  • VN5E006ASPTR-E vs VN5E050AJTR-E
  • VN5E006ASPTR-E vs VN5E050AJ-E
  • VN5E006ASPTR-E vs VN5E025MJTR-E
  • VN5E006ASPTR-E vs VN5E025MJ-E
  • VN5E006ASPTR-E vs VN5E025ASOTR-E
  • VN5E006ASPTR-E vs VN5E025AJTR-E
  • VN5E006ASPTR-E vs VN5E025AJ-E
  • VN5E006ASPTR-E vs VN5E016MHTR-E
  • VN5E006ASPTR-E vs VN5E016MH-E
  • VN5E006ASPTR-E vs VN5E016AHTR-E
  • VN5E006ASPTR-E vs VN5E016AH-E
  • VN5E006ASPTR-E vs VN5E016AFHTR-E
  • VN5E006ASPTR-E vs VN5E010MHTR-E
  • VN5E006ASPTR-E vs VN5E010MH-E
  • VN5E006ASPTR-E vs VN5E010AHTR-E
  • VN5E006ASPTR-E vs VN5E010AH-E
  • VN5E006ASPTR-E vs VN575SPTR-E
  • VN5E006ASPTR-E vs VN540SPTR-E
  • VN5E006ASPTR-E vs VN540SP-E
  • VN5E006ASPTR-E vs VN540-12-E
  • VN5E006ASPTR-E vs VN5160STR-E
  • VN5E006ASPTR-E vs VN5160S-E
  • VN5E006ASPTR-E vs VN5050JTR-E
  • VN5E006ASPTR-E vs VN5050JJTR-E
  • VN5E006ASPTR-E vs VN5050JJ-E
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great