☰
VN5E006ASPTR-E
VN5E006ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: $6.42000
In Stock: 34480
VN5E006ASPTR-E vs VN540SP-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
63.5A
2.8A
Rds On (Typ)
4.5mOhm
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
10-PowerSOIC (0.370", 9.40mm Width)
PowerSO-10 Exposed Bottom Pad