☰
VN5T006ASPTR-E
VN5T006ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: $7.27000
In Stock: 43680
VN5T006ASPTR-E vs VN575SPTR-E
Series
VIPower
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
8V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
-
-
Rds On (Typ)
6mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
10-PowerSOIC (0.370", 9.40mm Width)
PowerSO-10 Exposed Bottom Pad