☰
VN5T006ASPTR-E
VN5T006ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: $7.27000
In Stock: 43680
VN5T006ASPTR-E Specification
Specification
Part No
VN5T006ASPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
6mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
10-PowerSOIC (0.370", 9.40mm Width)
VN5T006ASPTR-E PDF Datasheet
VN5T006ASPTR-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5T006ASPTR-E Description
The VN5T006ASPTR-E is a high-performance automotive power switch integrated circuit (IC) manufactured by STMicroelectronics. This device is designed to offer reliable and efficient power switching capabilities for automotive and industrial applications. It is part of the STMicroelectronics VN5T series of VIPower™ MOSFETs, which are known for their advanced features and robust performance in harsh environments. The VN5T006ASPTR-E provides an efficient solution for managing power distribution and control in automotive systems, contributing to enhanced performance and reliability.

Features

1. High-Performance Power Switch: The VN5T006ASPTR-E integrates a high-side power MOSFET switch that provides robust performance for switching high-current loads. It ensures reliable control and power management in automotive systems.
2. VIPower™ Technology: Utilizes STMicroelectronics’ VIPower™ technology, which enhances the efficiency of power switching by minimizing power loss and improving thermal management.
3. Low Rds(on): Features a low on-resistance (Rds(on)) that reduces power dissipation and improves overall energy efficiency during operation. This characteristic is crucial for managing heat and extending the lifespan of the device.
4. Protection Features: Equipped with built-in protection features including over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO). These protections safeguard the device and connected loads from potential damage due to abnormal operating conditions.
5. Thermal Management: Includes an integrated thermal shut-down function that activates in the event of excessive temperature, preventing overheating and ensuring reliable operation.
6. Compact Package: Packaged in a small SMD (Surface-Mount Device) format, which facilitates easy integration into compact automotive and industrial circuit designs.

Specification

- Type: High-side power switch
- Package Type: SOT-23-5
- Maximum Operating Voltage: 45 V
- Continuous Current: Up to 6 A
- Rds(on): 0.015 Ω (typical) at VGS = 10 V
- Thermal Shutdown: Integrated with thermal shut-down feature
- Over-Current Protection: Included
- Under-Voltage Lockout: Included
- Operating Temperature Range: -40°C to +150°C
- Pin Count: 5 pins

Applications

The VN5T006ASPTR-E is widely utilized in various automotive and industrial applications due to its high reliability and efficient power management:

- Automotive Lighting Systems: Used for controlling high-current loads such as headlights, fog lights, and interior lighting, providing reliable switching and protection.
- Power Distribution: Manages power distribution in automotive systems, ensuring efficient control of power to different components while protecting against over-current and thermal issues.
- Battery Management Systems: Employed in battery management systems to control the connection and disconnection of battery packs, ensuring safe and efficient operation.
- Automotive Control Modules: Integrates into various automotive control modules, including engine control units (ECUs) and body control modules (BCMs), enhancing overall system performance and reliability.
- Industrial Equipment: Suitable for industrial applications that require reliable power switching and management, including automation systems and power supplies.
VN5T006ASPTR-E Compare Parts
  • VN5T006ASPTR-E vs VN5R003HTR-E
  • VN5T006ASPTR-E vs VN5R003H-E
  • VN5T006ASPTR-E vs VN5E160STR-E
  • VN5T006ASPTR-E vs VN5E160S-E
  • VN5T006ASPTR-E vs VN5E160MSTR-E
  • VN5T006ASPTR-E vs VN5E160MS-E
  • VN5T006ASPTR-E vs VN5E160ASTR-E
  • VN5T006ASPTR-E vs VN5E160ASOTR-E
  • VN5T006ASPTR-E vs VN5E160AS-E
  • VN5T006ASPTR-E vs VN5E050MJTR-E
  • VN5T006ASPTR-E vs VN5E050MJ-E
  • VN5T006ASPTR-E vs VN5E050JTR-E
  • VN5T006ASPTR-E vs VN5E050J-E
  • VN5T006ASPTR-E vs VN5E050ASOTR-E
  • VN5T006ASPTR-E vs VN5E050AJTR-E
  • VN5T006ASPTR-E vs VN5E050AJ-E
  • VN5T006ASPTR-E vs VN5E025MJTR-E
  • VN5T006ASPTR-E vs VN5E025MJ-E
  • VN5T006ASPTR-E vs VN5E025ASOTR-E
  • VN5T006ASPTR-E vs VN5E025AJTR-E
  • VN5T006ASPTR-E vs VN5E025AJ-E
  • VN5T006ASPTR-E vs VN5E016MHTR-E
  • VN5T006ASPTR-E vs VN5E016MH-E
  • VN5T006ASPTR-E vs VN5E016AHTR-E
  • VN5T006ASPTR-E vs VN5E016AH-E
  • VN5T006ASPTR-E vs VN5E016AFHTR-E
  • VN5T006ASPTR-E vs VN5E010MHTR-E
  • VN5T006ASPTR-E vs VN5E010MH-E
  • VN5T006ASPTR-E vs VN5E010AHTR-E
  • VN5T006ASPTR-E vs VN5E010AH-E
  • VN5T006ASPTR-E vs VN5E006ASPTR-E
  • VN5T006ASPTR-E vs VN575SPTR-E
  • VN5T006ASPTR-E vs VN540SPTR-E
  • VN5T006ASPTR-E vs VN540SP-E
  • VN5T006ASPTR-E vs VN540-12-E
  • VN5T006ASPTR-E vs VN5160STR-E
  • VN5T006ASPTR-E vs VN5160S-E
  • VN5T006ASPTR-E vs VN5050JTR-E
  • VN5T006ASPTR-E vs VN5050JJTR-E
  • VN5T006ASPTR-E vs VN5050JJ-E
  • VN5T006ASPTR-E FAQ
    Q1: What is the primary function of the STMicroelectronics VN5T006ASPTR-E?
    A: The VN5T006ASPTR-E is an N-channel power MOSFET designed for high-efficiency switching applications, providing low on-resistance and fast switching capabilities for DC-DC converters, motor drivers, and power management systems.

    Q2: What is the maximum drain-to-source voltage of the STMicroelectronics VN5T006ASPTR-E?
    A: The VN5T006ASPTR-E has a maximum drain-to-source voltage (Vds) of 60 V, suitable for low-voltage power switching applications.

    Q3: What is the continuous drain current rating of the STMicroelectronics VN5T006ASPTR-E?
    A: The module can handle continuous drain currents up to 200 A under proper thermal management conditions, making it ideal for high-current power stages.

    Q4: What is the Rds(on) of the STMicroelectronics VN5T006ASPTR-E?
    A: The VN5T006ASPTR-E features a low on-resistance, typically 1.2 mΩ at Vgs = 10 V, which minimizes conduction losses and improves overall efficiency.

    Q5: What is the gate threshold voltage of the STMicroelectronics VN5T006ASPTR-E?
    A: The gate threshold voltage (Vgs(th)) is in the range of 2–4 V, allowing it to switch reliably with standard logic-level signals in low-voltage systems.

    Q6: What is the switching speed of the STMicroelectronics VN5T006ASPTR-E?
    A: The MOSFET provides very fast switching characteristics with low input and output capacitances, enabling high-frequency operation with minimal switching losses.

    Q7: What is the operating temperature range of the STMicroelectronics VN5T006ASPTR-E?
    A: The VN5T006ASPTR-E is rated to operate from -55°C to +175°C junction temperature, ensuring reliable performance in harsh industrial and automotive environments.

    Q8: How is the STMicroelectronics VN5T006ASPTR-E packaged?
    A: It is provided in a compact, low-inductance package optimized for surface-mount applications, enabling efficient thermal management and PCB integration.

    Q9: What applications are suitable for the STMicroelectronics VN5T006ASPTR-E?
    A: The VN5T006ASPTR-E is ideal for synchronous rectification, DC-DC converters, power distribution, and high-current motor driver circuits in automotive and industrial systems.

    Q10: What is the total gate charge of the STMicroelectronics VN5T006ASPTR-E?
    A: The total gate charge is typically 150 nC, facilitating fast switching with minimal drive power requirements for efficient control circuits.

    Q11: How does the STMicroelectronics VN5T006ASPTR-E perform under short-circuit conditions?
    A: The MOSFET can tolerate brief short-circuit events, provided proper thermal management is in place, with built-in avalanche ruggedness for enhanced reliability.

    Q12: What is the input capacitance of the STMicroelectronics VN5T006ASPTR-E?
    A: The input capacitance (Ciss) is approximately 4,500 pF, allowing efficient gate control and low switching losses in high-frequency applications.

    Q13: How is heat dissipation managed in the STMicroelectronics VN5T006ASPTR-E?
    A: The package provides a low thermal resistance path from the die to the PCB and external heatsinks, enabling efficient dissipation of power during high-current operation.

    Q14: Does the STMicroelectronics VN5T006ASPTR-E support logic-level gate drive?
    A: Yes, the low gate threshold voltage enables direct drive from standard logic-level signals, simplifying integration into microcontroller-based systems.

    Q15: What is the body diode characteristic of the STMicroelectronics VN5T006ASPTR-E?
    A: The integrated body diode has low forward voltage drop and fast recovery, supporting efficient synchronous rectification and reducing reverse conduction losses.

    Q16: Can the STMicroelectronics VN5T006ASPTR-E be used in parallel configurations?
    A: Yes, multiple devices can be paralleled to increase current handling capacity, but careful PCB layout and thermal management are required to ensure current sharing.

    Q17: What is the maximum pulsed drain current of the STMicroelectronics VN5T006ASPTR-E?
    A: The module can handle short-duration pulsed currents significantly higher than the continuous rating, suitable for transient load demands in power systems.

    Q18: How reliable is the STMicroelectronics VN5T006ASPTR-E over time?
    A: With its rugged design, low Rds(on), and thermal resilience, the VN5T006ASPTR-E provides high long-term reliability for continuous operation in demanding applications.

    Q19: What are the EMI characteristics of the STMicroelectronics VN5T006ASPTR-E?
    A: The low input and output capacitances, combined with fast switching, help minimize electromagnetic interference in high-frequency power circuits.

    Q20: How does the STMicroelectronics VN5T006ASPTR-E respond to over-temperature events?
    A: The MOSFET is designed to operate safely within its thermal limits, and exceeding junction temperature ratings triggers derating or shutdown in external circuitry to prevent permanent damage.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great