Packaging
Tube
Tape & Reel (TR)
Switch Type
General Purpose
General Purpose
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Voltage - Load
5.5V ~ 36V
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
9A
700mA
Rds On (Typ)
40mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PPAK
PowerSO-36, Bottom Pad
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
36-PowerBSSOP (0.433", 11.00mm Width)