☰
VN808CMTR-E
VN808CMTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO36
Manufacturer:  STMicroelectronics
Datasheet:   VN808CMTR-E Datasheet
History Price: $8.98000
In Stock: 40080
VN808CMTR-E Specification
Specification
Part No
VN808CMTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
VN808CMTR-E PDF Datasheet
VN808CMTR-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CMTR-E Description
STMicroelectronics VN808CMTR-E Overview

The STMicroelectronics VN808CMTR-E is a high-performance N-channel power MOSFET-based solid-state relay (SSR) designed to provide efficient switching and control in a variety of applications. It is a part of ST’s VIPower™ family, specifically designed for automotive and industrial applications requiring reliable, efficient, and durable solutions. The VN808CMTR-E is commonly used for switching high-power loads such as motors, lights, and other inductive or resistive elements. With its low thermal resistance, integrated protection features, and advanced technology, it is suitable for a wide range of demanding applications, from automotive to industrial control systems.

Key Specifications:

* Type: N-channel power MOSFET-based solid-state relay (SSR)
* Load Current Capacity: 8 A
* Operating Voltage Range: 4.5 V to 36 V
* On-State Resistance (Rds(on)): 0.1 Ω (typical)
* Output Control Type: Logic-level input control
* Input Control Voltage: 1.4 V to 3.6 V
* Thermal Resistance (junction-to-case): 3.0 °C/W
* Operating Temperature Range: -40°C to +150°C
* Package Type: D2PAK (TO-263)
* Protection Features: Overcurrent protection, thermal shutdown, and undervoltage lockout
* Switching Time: < 25 ns (typical)
* Gate Drive Voltage: 4.5 V to 5.5 V (for optimal operation)
* Output Switching Type: On/Off control
* Power Dissipation (Ptot): 1.5 W (maximum)

Core Features:

1. High Load Current Capacity:
The VN808CMTR-E is designed to handle up to 8 A of continuous load current, making it suitable for powering higher-power devices such as motors, pumps, lighting systems, and industrial machinery. This high current capacity ensures reliable operation in both low and high-load conditions, providing significant versatility in its applications.

2. Low On-State Resistance:
The MOSFET-based SSR features a low on-state resistance (Rds(on)) of 0.1 Ω (typical), which allows for minimal voltage drop and heat generation during operation. This results in enhanced power efficiency, making it particularly beneficial for systems where power dissipation needs to be minimized, such as in energy-sensitive applications.

3. Wide Operating Voltage Range:
The VN808CMTR-E operates over a wide voltage range from 4.5 V to 36 V, providing excellent flexibility for various applications. This allows the device to be used in different systems, including those with varying supply voltages, such as automotive or industrial equipment that require robust performance across different operating conditions.

4. Efficient Switching Characteristics:
The VN808CMTR-E provides efficient switching with a typical response time of less than 25 ns. This fast switching capability is ideal for applications where rapid on/off switching is required, such as in motor control, lighting systems, or other load switching applications that demand low latency and quick response times.

5. Integrated Protection Features:
The device comes with several built-in protection features to ensure reliable operation and protect against system faults:

* Overcurrent Protection: Prevents damage to the device by automatically limiting the current flowing through the load in the event of an overload.
* Thermal Shutdown: The VN808CMTR-E includes a thermal shutdown feature that automatically disables the device if it exceeds safe temperature limits, protecting both the relay and the system from overheating.
* Undervoltage Lockout: This feature ensures the device only operates within its specified voltage range, preventing faulty operation when the supply voltage is too low.

6. Logic-Level Control Input:
The VN808CMTR-E is controlled by a logic-level input voltage, which can range from 1.4 V to 3.6 V. This makes it compatible with low-voltage logic systems, such as microcontrollers, embedded systems, and other digital circuits. The device offers efficient control and integrates easily into systems that rely on logic signals for switching operations.

7. Durability and Reliability:
The VN808CMTR-E is designed for high reliability and durability, capable of operating in harsh environments with a wide operating temperature range of -40°C to +150°C. This makes it ideal for automotive, industrial, and outdoor applications where components are exposed to extreme temperatures, vibrations, and environmental stresses.

8. Compact and Robust Packaging:
The device is housed in a D2PAK (TO-263) package, which is a compact and thermally efficient package ideal for applications requiring high power dissipation. The D2PAK package allows for better heat management and provides a robust physical structure that can withstand challenging environmental conditions.

Applications:

1. Automotive Applications:
The VN808CMTR-E is highly suitable for automotive applications where reliable switching of high-power loads is required. It can be used in controlling lighting systems, electric fans, power windows, seat adjustments, and other vehicle systems. The device’s wide operating temperature range and robust protection features make it ideal for automotive environments that require high reliability and performance.

2. Motor Control:
Due to its high current handling capability and fast switching characteristics, the VN808CMTR-E is an excellent choice for motor control applications. It can efficiently switch the power supplied to DC motors, stepper motors, and other electromechanical actuators, providing smooth and precise control in automotive, industrial, and robotics applications.

3. Industrial Equipment:
In industrial environments, the VN808CMTR-E can be used to control a wide range of machinery, including conveyors, pumps, heating elements, and other industrial devices that require robust, high-current switching. Its protection features and low on-state resistance make it ideal for ensuring safe and efficient operation in such environments.

4. Lighting Control:
The VN808CMTR-E is suitable for controlling lighting systems, including street lights, industrial lighting, and LED panels. Its fast switching times and logic-level control input make it easy to integrate into automated lighting control systems, allowing for precise control over lighting on/off operations based on system requirements.

5. Home Appliances:
The device can also be used in home appliance applications such as refrigerators, air conditioners, and washing machines, where solid-state relay control is often preferred due to its reliability, fast switching, and long operational life compared to mechanical relays.

6. Telecommunications and Data Centers:
The VN808CMTR-E is useful in telecom and data center applications for switching high-power loads such as backup power systems, cooling units, and other critical infrastructure equipment. The device’s low thermal resistance and efficient switching ensure that it can handle the power demands of these systems effectively.

Thermal and Power Performance:

1. Thermal Management:
The VN808CMTR-E features a low thermal resistance of 3.0 °C/W (junction-to-case), allowing for efficient heat dissipation and preventing overheating during operation. This low thermal resistance is particularly advantageous in high-power applications where heat management is crucial.

2. Power Dissipation:
The maximum power dissipation is rated at 1.5 W, which is low enough to prevent the need for additional cooling systems in many applications. This contributes to overall system efficiency and reduces the complexity of the thermal management design.

Reliability and Robustness:

1. Robust Protection Features:
The VN808CMTR-E is designed with an integrated thermal shutdown, overcurrent protection, and undervoltage lockout to protect both the device and the connected load. These built-in features provide an extra layer of protection, enhancing the reliability and longevity of the system in which the device is used.

2. Long Service Life:
Solid-state relays like the VN808CMTR-E offer a much longer operational life compared to mechanical relays, as they do not have moving parts. This makes them an ideal choice for applications requiring high durability and reliability, reducing maintenance costs and downtime in industrial systems.

Conclusion:

The STMicroelectronics VN808CMTR-E is a highly efficient and reliable N-channel power MOSFET-based solid-state relay designed for use in a wide range of applications, including automotive, industrial, motor control, and home appliances. Its high load current capacity, low on-state resistance, and integrated protection features make it an excellent choice for systems requiring efficient power switching with enhanced reliability and durability. With its wide operating voltage range, fast switching characteristics, and compact, thermally efficient packaging, the VN808CMTR-E ensures high-performance operation in even the most demanding environments.
VN808CMTR-E Compare Parts
  • VN808CMTR-E vs VN820SP13TR
  • VN808CMTR-E vs VN820SP-E
  • VN808CMTR-E vs VN820SP
  • VN808CMTR-E vs VN820PTTR-E
  • VN808CMTR-E vs VN820PT13TR
  • VN808CMTR-E vs VN820PT-E
  • VN808CMTR-E vs VN820PT
  • VN808CMTR-E vs VN820-12-E
  • VN808CMTR-E vs VN820-11-E
  • VN808CMTR-E vs VN820(012Y)
  • VN808CMTR-E vs VN820(011Y)
  • VN808CMTR-E vs VN808TR-E
  • VN808CMTR-E vs VN808TR-32-E
  • VN808CMTR-E vs VN808SR13TR
  • VN808CMTR-E vs VN808SR
  • VN808CMTR-E vs VN808CMTR-32-E
  • VN808CMTR-E vs VN808CM-E
  • VN808CMTR-E vs VN808CM-32-E
  • VN808CMTR-E vs VN808CM
  • VN808CMTR-E vs VN808-E
  • VN808CMTR-E vs VN808-32-E
  • VN808CMTR-E vs VN800STR-E
  • VN808CMTR-E vs VN800S13TR
  • VN808CMTR-E vs VN800S-E
  • VN808CMTR-E vs VN800PTTR-E
  • VN808CMTR-E vs VN800PT13TR
  • VN808CMTR-E vs VN800PT-E
  • VN808CMTR-E vs VN800PT
  • VN808CMTR-E vs VN800PSTR-E
  • VN808CMTR-E vs VN800PSTR-61-E
  • VN808CMTR-E vs VN800PS-E
  • VN808CMTR-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you