☰
VND9012AJTR
VND9012AJTR
Active
Description:  DOUBLE CHANNEL HIGH-SIDE DRIVER
Manufacturer:  STMicroelectronics
Datasheet:   VND9012AJTR Datasheet
History Price: $3.12000
In Stock: 29760
VND9012AJTR vs VND830TR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
-
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
4V ~ 28V
Not Required
Current - Output (Max)
63A
6A
Rds On (Typ)
12mOhm
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-16
16-SO
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)