Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND9012AJTR
VND9012AJTR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DOUBLE CHANNEL HIGH-SIDE DRIVER
Manufacturer:
STMicroelectronics
Datasheet:
VND9012AJTR Datasheet
History Price: $3.12000
In Stock: 3720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND9012AJTR Specification
Specification
Part No
VND9012AJTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
4V ~ 28V
Current - Output (Max)
63A
Rds On (Typ)
12mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VND9012AJTR PDF Datasheet
VND9012AJTR Datasheet
Click and Download: VND9012AJTR Datasheet
VND9012AJTR Related Parts
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND9012AJTR Compare Parts
VND9012AJTR vs VND920PTR-E
VND9012AJTR vs VND920P-E
VND9012AJTR vs VND92013TR
VND9012AJTR vs VND920-E
VND9012AJTR vs VND920
VND9012AJTR vs VND830TR-E
VND9012AJTR vs VND830SPTR-E
VND9012AJTR vs VND830SP13TR
VND9012AJTR vs VND830SP-E
VND9012AJTR vs VND830SP
VND9012AJTR vs VND830PTR-E
VND9012AJTR vs VND830PEPTR-E
VND9012AJTR vs VND830PEP-E
VND9012AJTR vs VND830P-E
VND9012AJTR vs VND830MSPTR-E
VND9012AJTR vs VND830MSP13TR
VND9012AJTR vs VND830MSP-E
VND9012AJTR vs VND830MSP
VND9012AJTR vs VND830LSPTR-E
VND9012AJTR vs VND830LSP13TR
VND9012AJTR vs VND830LSP-E
VND9012AJTR vs VND830LSP
VND9012AJTR vs VND830ETR-E
VND9012AJTR vs VND830E13TR
VND9012AJTR vs VND830E-E
VND9012AJTR vs VND830E
VND9012AJTR vs VND830ASPTR-E
VND9012AJTR vs VND830ASP13TR
VND9012AJTR vs VND830ASP-E
VND9012AJTR vs VND830ASP
VND9012AJTR vs VND830AEPTR-E
VND9012AJTR vs VND830AEP-E
VND9012AJTR vs VND83013TR
VND9012AJTR vs VND830-E
VND9012AJTR vs VND830
VND9012AJTR vs VND810TR-E
VND9012AJTR vs VND810SPTR-E
VND9012AJTR vs VND810SP13TR
VND9012AJTR vs VND810SP-E
VND9012AJTR vs VND810SP
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci