Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND9012AJTR
VND9012AJTR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DOUBLE CHANNEL HIGH-SIDE DRIVER
Manufacturer:
STMicroelectronics
Datasheet:
VND9012AJTR Datasheet
History Price: $3.12000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND9012AJTR vs VND920PTR-E
Part No
VND9012AJTR
VND920PTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
-
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
4V ~ 28V
Not Required
Current - Output (Max)
63A
30A
Rds On (Typ)
12mOhm
16mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-16
28-SO
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)