W83792G
W83792G
Obsolete
Description:  IC MONITOR H/W 48-LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   W83792G Datasheet
History Price: Obsolete
In Stock: 11600
W83792G vs W83L761G
Part No
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
Internal
Sensing Temperature
External Sensor
-20℃ ~ 120℃
Accuracy
?℃(Max)
-
Topology
ADC, Fan Control, Register Bank
ADC, Register Bank
Output Type
I2C
SPI
Output Alarm
Yes
No
Output Fan
Yes
No
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
SC-74A, SOT-753
Supplier Device Package
48-LQFP (7x7)
SOT-23-5