W83L761G
W83L761G
Obsolete
Description:  IC MONITOR H/W SOT-23-5
Manufacturer:  Nuvoton Technology
Datasheet:   W83L761G Datasheet
History Price: Obsolete
In Stock: 10000
W83L761G Specification
Specification
Part No
W83L761G
Category
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Hardware Monitor
Sensor Type
Internal
Sensing Temperature
-20℃ ~ 120℃
Accuracy
-
Topology
ADC, Register Bank
Output Type
SPI
Output Alarm
No
Output Fan
No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
W83L761G PDF Datasheet
W83L761G Related Parts
W83781G
W83781G
Nuvoton Technology
IC MONITOR H/W 48-LQFP
W83782G
W83782G
Nuvoton Technology
IC MONITOR H/W 48-LQFP
W83783G
W83783G
Nuvoton Technology
IC MONITOR H/W 24-SOIC
W83783G T&R
W83783G T&R
Nuvoton Technology
IC MONITOR H/W 24-SOIC
W83791G
W83791G
Nuvoton Technology
IC MONITOR H/W 48-LQFP
W83792AG
W83792AG
Nuvoton Technology
IC MONITOR H/W 48-LQFP
W83792G
W83792G
Nuvoton Technology
IC MONITOR H/W 48-LQFP
W83795ADG
W83795ADG
Nuvoton Technology
IC H/W MONITOR 48LQFP
W83L771ASG TR
W83L771ASG TR
Nuvoton Technology
IC H/W MONITOR 8SOP
W83L771AWG TR
W83L771AWG TR
Nuvoton Technology
IC H/W MONITOR 8MSOP
W83L771G
W83L771G
Nuvoton Technology
IC H/W MONITOR 8-TSSOP
W83L784G
W83L784G
Nuvoton Technology
IC MONITOR H/W 20-SSOP
W83L761G Compare Parts
  • W83L761G vs W83L786G
  • W83L761G vs W83L784G
  • W83L761G vs W83L771G
  • W83L761G vs W83L771AWG TR
  • W83L761G vs W83L771ASG TR
  • W83L761G vs W83795ADG
  • W83L761G vs W83792G
  • W83L761G vs W83792AG
  • W83L761G vs W83791G
  • W83L761G vs W83783G T&R
  • W83L761G vs W83783G
  • W83L761G vs W83782G
  • W83L761G vs W83781G
  • W83L761G vs W83960G (REV. B)
  • W83L761G vs W83795G
  • W83L761G vs W83793G
  • W83L761G vs W83793AG
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!