Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83793G
W83793G
Obsolete
PMIC - Thermal Management
Description:
IC H/W MONITOR 56-SSOP
Manufacturer:
Nuvoton Technology
Datasheet:
W83793G Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W83793G vs W83L761G
Part No
W83793G
W83L761G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
Internal
Sensing Temperature
External Sensor
-20℃ ~ 120℃
Accuracy
?℃
-
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC, Register Bank
Output Type
I2C
SPI
Output Alarm
Yes
No
Output Fan
Yes
No
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
SC-74A, SOT-753
Supplier Device Package
56-SSOP
SOT-23-5