Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83L761G
W83L761G
Obsolete
PMIC - Thermal Management
Description:
IC MONITOR H/W SOT-23-5
Manufacturer:
Nuvoton Technology
Datasheet:
W83L761G Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W83L761G vs W83792AG
Part No
W83L761G
W83792AG
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
Internal
External
Sensing Temperature
-20℃ ~ 120℃
External Sensor
Accuracy
-
?℃(Max)
Topology
ADC, Register Bank
ADC, Fan Control, Register Bank
Output Type
SPI
I2C
Output Alarm
No
Yes
Output Fan
No
Yes
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
48-LQFP
Supplier Device Package
SOT-23-5
48-LQFP (7x7)