W83L761G
W83L761G
Obsolete
Description:  IC MONITOR H/W SOT-23-5
Manufacturer:  Nuvoton Technology
Datasheet:   W83L761G Datasheet
History Price: Obsolete
In Stock: 10000
W83L761G vs W83793G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
Internal
External
Sensing Temperature
-20℃ ~ 120℃
External Sensor
Accuracy
-
?℃
Topology
ADC, Register Bank
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
SPI
I2C
Output Alarm
No
Yes
Output Fan
No
Yes
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-20 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
SOT-23-5
56-SSOP