Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ108SR
WIZ108SR
Not For New Designs
Interface - Modules
Description:
CNVRTR ETHR 10/100 BASE-T/TX PHY
Manufacturer:
WIZnet
Datasheet:
WIZ108SR Datasheet
History Price: $31.89000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WIZ108SR vs WIZ100SR
Part No
WIZ108SR
WIZ100SR
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Not For New Designs
Protocol
Ethernet
Ethernet
Function
Converter
Bridge, RS232 to TCP/IP
Interface
Serial
Serial
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
3.3V
Current - Supply
250 mA
150 mA
Operating Temperature
-40 ℃ ~ 85 ℃
10 ℃ ~ 80 ℃
Package / Case
Module
Module
Supplier Device Package
Module
Module