WIZ108SR
WIZ108SR
Not For New Designs
Description:  CNVRTR ETHR 10/100 BASE-T/TX PHY
Manufacturer:  WIZnet
Datasheet:   WIZ108SR Datasheet
History Price: $31.89000
In Stock: 16000
WIZ108SR Specification
Specification
Part No
WIZ108SR
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Converter
Interface
Serial
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
250 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
WIZ108SR PDF Datasheet
WIZ108SR Related Parts
WIZ100SR
WIZ100SR
WIZnet
BRIDGE ETHR 10/100 BASE-T/TX PHY
WIZ105SR
WIZ105SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ107SR-232
WIZ107SR-232
WIZnet
BRIDGE ETHERNET MODULE
WIZ107SR-TTL
WIZ107SR-TTL
WIZnet
BRIDGE ETHERNET MODULE
WIZ110SR
WIZ110SR
WIZnet
BRIDGE ETHERNET MODULE
WIZ120SR
WIZ120SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ125SR
WIZ125SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ140SR
WIZ140SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ145SR
WIZ145SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550IO
WIZ550IO
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550S2E
WIZ550S2E
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550SR
WIZ550SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ108SR Compare Parts
  • WIZ108SR vs WIZ830MJ
  • WIZ108SR vs WIZ812MJ
  • WIZ108SR vs WIZ811MJ
  • WIZ108SR vs WIZ810MJ
  • WIZ108SR vs WIZ752SR-125
  • WIZ108SR vs WIZ752SR-120
  • WIZ108SR vs WIZ750SR-TTL
  • WIZ108SR vs WIZ750SR-485
  • WIZ108SR vs WIZ750SR-232
  • WIZ108SR vs WIZ750SR-110
  • WIZ108SR vs WIZ750SR-105
  • WIZ108SR vs WIZ750SR-100
  • WIZ108SR vs WIZ550SR
  • WIZ108SR vs WIZ550S2E
  • WIZ108SR vs WIZ550IO
  • WIZ108SR vs WIZ145SR
  • WIZ108SR vs WIZ140SR
  • WIZ108SR vs WIZ125SR
  • WIZ108SR vs WIZ120SR
  • WIZ108SR vs WIZ110SR
  • WIZ108SR vs WIZ107SR-TTL
  • WIZ108SR vs WIZ107SR-232
  • WIZ108SR vs WIZ105SR
  • WIZ108SR vs WIZ100SR
  • WIZ108SR vs WIZ750SR-DBL
  • WIZ108SR vs WIZ510SR-RP
  • WIZ108SR vs WIZ505SR-RP
  • WIZ108SR vs WIZ500SR-RP
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.