Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ850IO
WIZ850IO
Active
Interface - Modules
Description:
ETHERNT 10/100 BASE-T/TX PHY MOD
Manufacturer:
WIZnet
Datasheet:
WIZ850IO Datasheet
History Price: $19.87000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WIZ850IO vs WIZ145SR
Part No
WIZ850IO
WIZ145SR
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Box
Box
Status
Active
Active
Protocol
Ethernet
Ethernet
Function
-
Controller
Interface
SPI
TTL
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
2.97V ~ 3.63V
3.3V
Current - Supply
132 mA
250 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
Module
Module
Supplier Device Package
Module
Module