WIZ850IO
WIZ850IO
Active
Description:  ETHERNT 10/100 BASE-T/TX PHY MOD
Manufacturer:  WIZnet
Datasheet:   WIZ850IO Datasheet
History Price: $19.87000
In Stock: 26000
WIZ850IO Specification
Specification
Part No
WIZ850IO
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
-
Interface
SPI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
132 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
WIZ850IO PDF Datasheet
WIZ850IO Related Parts
WIZ100SR
WIZ100SR
WIZnet
BRIDGE ETHR 10/100 BASE-T/TX PHY
WIZ105SR
WIZ105SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ107SR-232
WIZ107SR-232
WIZnet
BRIDGE ETHERNET MODULE
WIZ107SR-TTL
WIZ107SR-TTL
WIZnet
BRIDGE ETHERNET MODULE
WIZ108SR
WIZ108SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ110SR
WIZ110SR
WIZnet
BRIDGE ETHERNET MODULE
WIZ120SR
WIZ120SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ125SR
WIZ125SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ140SR
WIZ140SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ145SR
WIZ145SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550IO
WIZ550IO
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550S2E
WIZ550S2E
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ850IO Description
Here is a detailed introduction to the WIZnet WIZ850IO:

---

## WIZnet WIZ850IO Detailed Overview

## Introduction

The WIZnet WIZ850IO is a compact and versatile network interface module designed for easy integration into embedded systems. It provides a convenient way to connect microcontrollers and other devices to Ethernet networks, offering robust performance and reliability. The WIZ850IO is particularly suitable for applications in industrial automation, consumer electronics, and various IoT (Internet of Things) projects.

## Key Specifications

1. Ethernet Interface:
- Type: 10/100 Mbps Ethernet
- Description: The WIZ850IO supports both 10 Mbps and 100 Mbps Ethernet speeds, providing flexibility and compatibility with various network infrastructures.

2. Connector:
- Type: RJ45 Connector with Integrated Transformer
- Description: The module features an RJ45 connector with an integrated transformer, ensuring proper signal conditioning and compatibility with standard Ethernet cabling.

3. Communication Protocol:
- Protocol: TCP/IP Stack
- Description: The WIZ850IO includes a complete TCP/IP stack, enabling seamless communication over the network without the need for additional software or hardware.

4. Microcontroller Interface:
- Type: SPI (Serial Peripheral Interface)
- Description: The module interfaces with microcontrollers via SPI, a widely used serial communication protocol that allows for high-speed data transfer and ease of integration.

5. Power Supply:
- Voltage Range: 3.3V ±10%
- Current Consumption: 70 mA (typical)
- Description: The WIZ850IO operates on a 3.3V power supply with a typical current consumption of 70 mA, making it suitable for low-power applications.

6. Memory:
- Type: Internal Flash Memory
- Size: 16 KB for firmware storage
- Description: The module includes internal flash memory for storing firmware and configuration data, facilitating easy updates and management.

7. Operating Temperature Range:
- Range: -40°C to 85°C
- Description: The WIZ850IO is designed to operate reliably in harsh environments with a wide temperature range, making it suitable for industrial and outdoor applications.

8. Form Factor:
- Package Type: Module
- Dimensions: 39.0 mm x 25.0 mm x 5.0 mm
- Description: The compact module size allows for easy integration into various designs and enclosures, saving space and simplifying assembly.

9. Compliance:
- Certifications: CE, RoHS
- Description: The WIZ850IO meets international standards for electromagnetic compatibility and environmental safety, ensuring compliance with regulatory requirements.

## Features

1. Easy Integration:
- The WIZ850IO is designed for straightforward integration into embedded systems via its SPI interface, reducing development time and effort.

2. Robust Network Performance:
- With support for both 10/100 Mbps Ethernet and a complete TCP/IP stack, the module delivers reliable network performance and robust data transmission capabilities.

3. Compact and Durable Design:
- The module%27s small form factor and wide operating temperature range make it ideal for use in compact and harsh environments, ensuring long-term reliability.

4. Low Power Consumption:
- The low current consumption of 70 mA helps to conserve power, making the WIZ850IO suitable for battery-powered and low-energy applications.

5. Integrated Transformer:
- The built-in RJ45 connector with an integrated transformer simplifies design and ensures proper electrical isolation and signal integrity.

6. Firmware Upgradeable:
- The internal flash memory allows for easy firmware updates, providing flexibility to adapt to evolving application requirements and standards.

## Applications

1. Industrial Automation:
- Used in industrial control systems and equipment to enable Ethernet connectivity and remote monitoring.

2. IoT Devices:
- Ideal for integrating Ethernet connectivity into IoT devices, enabling data communication and remote access.

3. Consumer Electronics:
- Provides network connectivity for consumer electronic products such as smart home devices and networked appliances.

4. Medical Equipment:
- Suitable for connecting medical devices to healthcare networks for data collection and remote diagnostics.

5. Networking Equipment:
- Can be used in various networking equipment and infrastructure to enhance connectivity and communication capabilities.

## Conclusion

The WIZnet WIZ850IO is a powerful and flexible Ethernet interface module designed to simplify network integration in a wide range of applications. Its compact size, robust performance, and low power consumption make it an excellent choice for embedded systems and networked devices. With its easy integration via SPI, built-in TCP/IP stack, and wide operating temperature range, the WIZ850IO offers a reliable and efficient solution for adding Ethernet connectivity to various projects.

For detailed information and design considerations, referring to the manufacturer%27s datasheet and application notes is recommended.

---

This comprehensive overview covers the key aspects and specifications of the WIZ850IO, providing a clear understanding of its capabilities and applications.
WIZ850IO Compare Parts
  • WIZ850IO vs WIZ812MJ
  • WIZ850IO vs WIZ811MJ
  • WIZ850IO vs WIZ810MJ
  • WIZ850IO vs WIZ752SR-125
  • WIZ850IO vs WIZ752SR-120
  • WIZ850IO vs WIZ750SR-TTL
  • WIZ850IO vs WIZ750SR-485
  • WIZ850IO vs WIZ750SR-232
  • WIZ850IO vs WIZ750SR-110
  • WIZ850IO vs WIZ750SR-105
  • WIZ850IO vs WIZ750SR-100
  • WIZ850IO vs WIZ550SR
  • WIZ850IO vs WIZ550S2E
  • WIZ850IO vs WIZ550IO
  • WIZ850IO vs WIZ145SR
  • WIZ850IO vs WIZ140SR
  • WIZ850IO vs WIZ125SR
  • WIZ850IO vs WIZ120SR
  • WIZ850IO vs WIZ110SR
  • WIZ850IO vs WIZ108SR
  • WIZ850IO vs WIZ107SR-TTL
  • WIZ850IO vs WIZ107SR-232
  • WIZ850IO vs WIZ105SR
  • WIZ850IO vs WIZ100SR
  • WIZ850IO vs WIZ750SR-DBL
  • WIZ850IO vs WIZ510SR-RP
  • WIZ850IO vs WIZ505SR-RP
  • WIZ850IO vs WIZ500SR-RP
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.