☰
XC6VCX240T-1FFG784I
XC6VCX240T-1FFG784I
Active
Description:  IC FPGA 400 I/O 784FCBGA
Manufacturer:  Xilinx
History Price: $2,718.30000
In Stock: 39280
XC6VCX240T-1FFG784I vs XC6VLX75T-2FF484C
Manufacturer
Series
Virtex-6 CXT
Virtex-6 LXT
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
18840
5820
Number of Logic Elements/Cells
241152
74496
Total RAM Bits
15335424
5750784
Number of I/O
400
240
Number of Gates
-
-
Voltage - Supply
0.95V ~ 1.05V
0.95V ~ 1.05V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
784-BBGA, FCBGA
484-BBGA, FCBGA
Supplier Device Package
784-FCBGA (29x29)
484-FCBGA (23x23)