☰
XC6VCX240T-1FFG784I
XC6VCX240T-1FFG784I
Active
Description:  IC FPGA 400 I/O 784FCBGA
Manufacturer:  Xilinx
History Price: $2,718.30000
In Stock: 39280
XC6VCX240T-1FFG784I Specification
Specification
Part No
XC6VCX240T-1FFG784I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Virtex-6 CXT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
18840
Number of Logic Elements/Cells
241152
Total RAM Bits
15335424
Number of I/O
400
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
784-BBGA, FCBGA
Supplier Device Package
784-FCBGA (29x29)
XC6VCX240T-1FFG784I Related Parts
XC6SLX100-2CSG484C
XC6SLX100-2CSG484C
Xilinx
IC FPGA 338 I/O 484CSBGA
XC6SLX100-2CSG484I
XC6SLX100-2CSG484I
Xilinx
IC FPGA 338 I/O 484CSBGA
XC6SLX100-2FG484C
XC6SLX100-2FG484C
Xilinx
IC FPGA 326 I/O 484FBGA
XC6SLX100-2FG484I
XC6SLX100-2FG484I
Xilinx
IC FPGA 326 I/O 484FBGA
XC6SLX100-2FG676C
XC6SLX100-2FG676C
Xilinx
IC FPGA 480 I/O 676FCBGA
XC6SLX100-2FG676I
XC6SLX100-2FG676I
Xilinx
IC FPGA 480 I/O 676FCBGA
XC6SLX100-2FGG484C
XC6SLX100-2FGG484C
Xilinx
IC FPGA 326 I/O 484FBGA
XC6SLX100-2FGG484I
XC6SLX100-2FGG484I
Xilinx
IC FPGA 326 I/O 484FBGA
XC6SLX100-3CSG484C
XC6SLX100-3CSG484C
Xilinx
IC FPGA 338 I/O 484CSBGA
XC6SLX100-3CSG484I
XC6SLX100-3CSG484I
Xilinx
IC FPGA 338 I/O 484CSBGA
XC6SLX100-3FG484C
XC6SLX100-3FG484C
Xilinx
IC FPGA 326 I/O 484FBGA
XC6SLX100-3FG484I
XC6SLX100-3FG484I
Xilinx
IC FPGA 326 I/O 484FBGA
XC6VCX240T-1FFG784I Compare Parts
  • XC6VCX240T-1FFG784I vs XC6VSX475T-2FFG1759E
  • XC6VCX240T-1FFG784I vs XC6VSX475T-2FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VSX475T-2FF1759C
  • XC6VCX240T-1FFG784I vs XC6VSX475T-1FFG1759I
  • XC6VCX240T-1FFG784I vs XC6VSX475T-1FF1759I
  • XC6VCX240T-1FFG784I vs XC6VSX315T-L1FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VSX315T-3FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VSX315T-2FFG1759I
  • XC6VCX240T-1FFG784I vs XC6VSX315T-2FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VSX315T-2FF1759I
  • XC6VCX240T-1FFG784I vs XC6VSX315T-2FF1759C
  • XC6VCX240T-1FFG784I vs XC6VSX315T-1FFG1759I
  • XC6VCX240T-1FFG784I vs XC6VSX315T-1FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VSX315T-1FF1759I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-L1FFG484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-3FFG784C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-3FFG484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-3FF484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FFV484I4243
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FFG784I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FFG784C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FFG484I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FFG484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FF484I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-2FF484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FFG784I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FFG784C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FFG484I
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FFG484C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FF784C
  • XC6VCX240T-1FFG784I vs XC6VLX75T-1FF484I
  • XC6VCX240T-1FFG784I vs XC6VLX550T-2FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VLX550T-2FF1759C
  • XC6VCX240T-1FFG784I vs XC6VLX550T-1FFG1759I
  • XC6VCX240T-1FFG784I vs XC6VLX550T-1FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VLX550T-1FF1759I
  • XC6VCX240T-1FFG784I vs XC6VLX365T-2FFG1759I
  • XC6VCX240T-1FFG784I vs XC6VLX365T-2FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VLX365T-1FFG1759C
  • XC6VCX240T-1FFG784I vs XC6VLX240T-L1FFG784I
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly