Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Zilog Z84C3008FEC00TR
Z84C3008FEC00TR
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC CTC 8MHZ 44QFP
Manufacturer:
Zilog
Datasheet:
Z84C3008FEC00TR Datasheet
History Price: Obsolete
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z84C3008FEC00TR vs Z84C3006VEC
Part No
Z84C3008FEC00TR
Z84C3006VEC
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Counter/Timer Circuit (CTC)
Counter/Timer Circuit (CTC)
Count
-
-
Frequency
8MHz
6MHz
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
10 mA
8 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Package / Case
44-LQFP
44-LCC (J-Lead)
Supplier Device Package
44-LQFP (10x10)
44-PLCC
Mounting Type
Surface Mount
Surface Mount