Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Zilog Z84C3006VEC
Z84C3006VEC
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC CTC 6MHZ 44-PLCC
Manufacturer:
Zilog
Datasheet:
Z84C3006VEC Datasheet
History Price: Obsolete
In Stock: 28960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z84C3006VEC Specification
Specification
Part No
Z84C3006VEC
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Zilog
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Counter/Timer Circuit (CTC)
Count
-
Frequency
6MHz
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
8 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
Mounting Type
Surface Mount
Z84C3006VEC PDF Datasheet
Z84C3006VEC Datasheet
Click and Download: Z84C3006VEC Datasheet
Z84C3006VEC Related Parts
Z84C3006AEG
Zilog
IC OSC CTC 6MHZ 44LQFP
Z84C3006FEC
Zilog
IC OSC CTC 6MHZ 44-QFP
Z84C3006FEC00TR
Zilog
IC OSC CTC 6MHZ 44QFP
Z84C3006FEG
Zilog
IC OSC CTC 6MHZ 44-QFP
Z84C3006PEC
Zilog
IC OSC CTC 6MHZ 28DIP
Z84C3006PEG
Zilog
IC OSC CTC 6MHZ 28DIP
Z84C3006VEC00TR
Zilog
IC OSC CTC 6MHZ 44PLCC
Z84C3006VEG
Zilog
IC OSC CTC 6MHZ 44-PLCC
Z84C3008AEG
Zilog
IC OSC CTC 8MHZ 44LQFP
Z84C3008FEC
Zilog
IC OSC CTC 8MHZ 44-QFP
Z84C3008FEC00TR
Zilog
IC OSC CTC 8MHZ 44QFP
Z84C3008FEG
Zilog
IC OSC CTC 8MHZ 44-QFP
Z84C3006VEC Compare Parts
Z84C3006VEC vs Z84C3010VEC00TR
Z84C3006VEC vs Z84C3010VEC
Z84C3006VEC vs Z84C3010PEG
Z84C3006VEC vs Z84C3010PEC
Z84C3006VEC vs Z84C3010FEG
Z84C3006VEC vs Z84C3010FEC00TR
Z84C3006VEC vs Z84C3010FEC
Z84C3006VEC vs Z84C3008VEG
Z84C3006VEC vs Z84C3008VEC00TR
Z84C3006VEC vs Z84C3008VEC
Z84C3006VEC vs Z84C3008PEG
Z84C3006VEC vs Z84C3008PEC
Z84C3006VEC vs Z84C3008FEG
Z84C3006VEC vs Z84C3008FEC00TR
Z84C3006VEC vs Z84C3008FEC
Z84C3006VEC vs Z84C3008AEG
Z84C3006VEC vs Z84C3006VEG
Z84C3006VEC vs Z84C3006VEC00TR
Z84C3006VEC vs Z84C3006PEG
Z84C3006VEC vs Z84C3006PEC
Z84C3006VEC vs Z84C3006FEG
Z84C3006VEC vs Z84C3006FEC00TR
Z84C3006VEC vs Z84C3006FEC
Z84C3006VEC vs Z84C3006AEG
Z84C3006VEC vs Z84C3010AEG
Z84C3006VEC vs Z84C3008PEC1983
Z84C3006VEC vs Z84C3006PEC1983
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied