Z8609316FSG
Z8609316FSG
Obsolete
Description:  IC MCU 8BIT ROMLESS 44QFP
Manufacturer:  Zilog
Datasheet:   Z8609316FSG Datasheet
History Price: Obsolete
In Stock: 8800
Z8609316FSG vs Z86E8316VEC
Manufacturer
Series
Z8
Z8
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
32
21
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
236 x 8
237 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
External
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-LQFP (10x10)
-