Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z86E8316VEC
Z86E8316VEC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB OTP 28PLCC
Manufacturer:
Zilog
Datasheet:
Z86E8316VEC Datasheet
History Price: Obsolete
In Stock: 11040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z86E8316VEC Specification
Specification
Part No
Z86E8316VEC
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
21
Program Memory Size
4KB (4K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
237 x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
Data Converters
A/D 8x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
Z86E8316VEC PDF Datasheet
Z86E8316VEC Datasheet
Click and Download: Z86E8316VEC Datasheet
Z86E8316VEC Related Parts
Z8609316FSC
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316FSC00TR
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316FSG
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316PSC
Zilog
IC MCU 8BIT ROMLESS 40DIP
Z8609316PSG
Zilog
IC MCU 8BIT ROMLESS 40DIP
Z8609316VSC
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8609316VSC00TR
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8609316VSG
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8619340ASC
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8619340ASC00TR
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8619340ASG
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8673312PSC
Zilog
IC MCU 8BIT 8KB OTP 28DIP
Z86E8316VEC Compare Parts
Z86E8316VEC vs Z86L8808PSCR2607
Z86E8316VEC vs Z86L0408PSCR5474
Z86E8316VEC vs Z86K1505PSGR4545
Z86E8316VEC vs Z86K1505PSCR4545
Z86E8316VEC vs Z86K1505PSCR4243
Z86E8316VEC vs Z86E8316VSG
Z86E8316VEC vs Z86E8316VSC00TR
Z86E8316VEC vs Z86E8316VSC
Z86E8316VEC vs Z86E8316VEG
Z86E8316VEC vs Z86E8316VEC00TR
Z86E8316VEC vs Z86E8316SSG
Z86E8316VEC vs Z86E8316SSC00TR
Z86E8316VEC vs Z86E8316SSC
Z86E8316VEC vs Z86E8316SEG
Z86E8316VEC vs Z86E8316SEC00TR
Z86E8316VEC vs Z86E8316SEC
Z86E8316VEC vs Z86E8316PSG
Z86E8316VEC vs Z86E8316PSC
Z86E8316VEC vs Z86E8316PEG
Z86E8316VEC vs Z86E8316PEC
Z86E8316VEC vs Z86E7316VSG
Z86E8316VEC vs Z86E7316VSC00TR
Z86E8316VEC vs Z86E7316VSC
Z86E8316VEC vs Z86E7316PSG
Z86E8316VEC vs Z86E7316PSC
Z86E8316VEC vs Z86E7316FSG
Z86E8316VEC vs Z86E7316FSC00TR
Z86E8316VEC vs Z86E7316FSC
Z86E8316VEC vs Z86E7316ASG
Z86E8316VEC vs Z86E7216VSG
Z86E8316VEC vs Z86E7216VSC00TR
Z86E8316VEC vs Z86E7216VSC
Z86E8316VEC vs Z86E7216PSG
Z86E8316VEC vs Z86E7216PSC
Z86E8316VEC vs Z86E7216FSG
Z86E8316VEC vs Z86E7216FSC00TR
Z86E8316VEC vs Z86E7216FSC
Z86E8316VEC vs Z86E7216ASG
Z86E8316VEC vs Z86E6316VSG
Z86E8316VEC vs Z86E6316VSC00TR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci