Z8619340ASC00TR
Z8619340ASC00TR
Obsolete
Description:  IC MCU 8BIT ROMLESS 64LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 23600
Z8619340ASC00TR vs Z86E8316VEC
Manufacturer
Series
Z8
Z8
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
40MHz
16MHz
Connectivity
UART/USART
-
Peripherals
-
POR, WDT
Number of I/O
32
21
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
444 x 8
237 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
External
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-