Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z86E133SZ016EC
Z86E133SZ016EC
Active
Embedded - Microcontrollers
Description:
8-BIT, OTPROM, Z8 CPU, 16MHZ
Manufacturer:
Zilog
Datasheet:
Z86E133SZ016EC Datasheet
History Price: $1.94000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z86E133SZ016EC vs Z86E8316VEC
Part No
Z86E133SZ016EC
Z86E8316VEC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Zilog
Zilog
Series
-
Z8
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
Z8
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
-
Peripherals
-
POR, WDT
Number of I/O
-
21
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
237 x 8
Voltage - Supply (Vcc/Vdd)
-
3.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-