Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Diodes Inc ZRC400A01
ZRC400A01
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 1% E-LINE
Manufacturer:
Diodes Inc
Datasheet:
ZRC400A01 Datasheet
History Price: Obsolete
In Stock: 28960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZRC400A01 vs ZRC400A01STOA
Part No
ZRC400A01
ZRC400A01STOA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Reference Type
Shunt
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
4.096V
Voltage - Output (Max)
-
-
Current - Output
5 mA
5 mA
Tolerance
?%
?%
Temperature Coefficient
90ppm/ ℃
90ppm/ ℃
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
90μVrms
90μVrms
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
23 μA
23 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
E-Line-3
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
E-Line (TO-92 compatible)
TO-92