Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Diodes Inc ZRC400A01
ZRC400A01
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 1% E-LINE
Manufacturer:
Diodes Inc
Datasheet:
ZRC400A01 Datasheet
History Price: Obsolete
In Stock: 28960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZRC400A01 Specification
Specification
Part No
ZRC400A01
Category
PMIC - Voltage Reference
Manufacturer
Diodes Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
5 mA
Tolerance
?%
Temperature Coefficient
90ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
90μVrms
Voltage - Input
-
Current - Supply
-
Current - Cathode
23 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
E-Line-3
Supplier Device Package
E-Line (TO-92 compatible)
ZRC400A01 PDF Datasheet
ZRC400A01 Datasheet
Click and Download: ZRC400A01 Datasheet
ZRC400A01 Related Parts
ZRC250A01
Diodes Inc
IC VREF SHUNT 1% E-LINE
ZRC250A01STOA
Diodes Inc
IC VREF SHUNT 1% TO92
ZRC250A01STOB
Diodes Inc
IC VREF SHUNT 1% TO92
ZRC250A01STZ
Diodes Inc
IC VREF SHUNT 1% TO92
ZRC250A02
Diodes Inc
IC VREF SHUNT 2% E-LINE
ZRC250A02STOA
Diodes Inc
IC VREF SHUNT 2% TO92
ZRC250A02STOB
Diodes Inc
IC VREF SHUNT 2% TO92
ZRC250A02STZ
Diodes Inc
IC VREF SHUNT 2% TO92
ZRC250A03
Diodes Inc
IC VREF SHUNT 3% E-LINE
ZRC250A03STOA
Diodes Inc
IC VREF SHUNT 3% TO92
ZRC250A03STOB
Diodes Inc
IC VREF SHUNT 3% TO92
ZRC250A03STZ
Diodes Inc
IC VREF SHUNT 3% TO92
ZRC400A01 Compare Parts
ZRC400A01 vs ZRC500F03TA
ZRC400A01 vs ZRC500F02TC
ZRC400A01 vs ZRC500F02TA
ZRC400A01 vs ZRC500F01TC
ZRC400A01 vs ZRC500F01TA
ZRC400A01 vs ZRC500A03STZ
ZRC400A01 vs ZRC500A03STOB
ZRC400A01 vs ZRC500A03STOA
ZRC400A01 vs ZRC500A03
ZRC400A01 vs ZRC500A02STZ
ZRC400A01 vs ZRC500A02STOB
ZRC400A01 vs ZRC500A02STOA
ZRC400A01 vs ZRC500A02
ZRC400A01 vs ZRC500A01STZ
ZRC400A01 vs ZRC500A01STOB
ZRC400A01 vs ZRC500A01STOA
ZRC400A01 vs ZRC500A01
ZRC400A01 vs ZRC400F03TC
ZRC400A01 vs ZRC400F03TA
ZRC400A01 vs ZRC400F02TC
ZRC400A01 vs ZRC400F02TA
ZRC400A01 vs ZRC400F01TC
ZRC400A01 vs ZRC400F01TA
ZRC400A01 vs ZRC400A03STZ
ZRC400A01 vs ZRC400A03STOB
ZRC400A01 vs ZRC400A03STOA
ZRC400A01 vs ZRC400A03
ZRC400A01 vs ZRC400A02STZ
ZRC400A01 vs ZRC400A02STOB
ZRC400A01 vs ZRC400A02STOA
ZRC400A01 vs ZRC400A02
ZRC400A01 vs ZRC400A01STZ
ZRC400A01 vs ZRC400A01STOB
ZRC400A01 vs ZRC400A01STOA
ZRC400A01 vs ZRC330QF02TA
ZRC400A01 vs ZRC330QF01TA
ZRC400A01 vs ZRC330N803TA
ZRC400A01 vs ZRC330N801TA
ZRC400A01 vs ZRC330F03TC
ZRC400A01 vs ZRC330F03TA
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time