Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
300% @ 5mA
Current Transfer Ratio (Max)
300% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
3µs, 4µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.24V
1.24V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-DIP-SL
4-DIP-S