140817143400
140817143400
Active
Description:  WL-OCPT OPTOCOUPLER PHOTOTRANSIS
Manufacturer:  Wurth Elektronik
History Price: $0.29
In Stock: 4400
140817143400 Specification
Specification
Part No
140817143400
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Wurth Elektronik
Series
WL-OCPT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 4µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.24V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-DIP-S
140817143400 PDF Datasheet
140817143400 Related Parts
140357145100
140357145100
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140105146000
140105146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140100146000
140100146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140106146000
140106146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140107146000
140107146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140108146000
140108146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140109146000
140109146000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140354245000
140354245000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140354245100
140354245100
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140356145000
140356145000
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140356145100
140356145100
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140356145200
140356145200
Wurth Elektronik
WL-OCPT OPTOCOUPLER PHOTOTRANSIS
140817143400 Compare Parts
  • 140817143400 vs 140827183000
  • 140817143400 vs 140827182000
  • 140817143400 vs 140827181010
  • 140817143400 vs 140827180010
  • 140817143400 vs 140817144400
  • 140817143400 vs 140817144300
  • 140817143400 vs 140817144000
  • 140817143400 vs 140816140210
  • 140817143400 vs 140817144200
  • 140817143400 vs 140816143000
  • 140817143400 vs 140816142400
  • 140817143400 vs 140816142300
  • 140817143400 vs 140816142200
  • 140817143400 vs 140816142100
  • 140817143400 vs 140816142000
  • 140817143400 vs 140816141410
  • 140817143400 vs 140816141310
  • 140817143400 vs 140816141210
  • 140817143400 vs 140816141110
  • 140817143400 vs 140816141010
  • 140817143400 vs 140816143200
  • 140817143400 vs 140816140310
  • 140817143400 vs 140816143300
  • 140817143400 vs 140816140110
  • 140817143400 vs 140816140010
  • 140817143400 vs 140814243100
  • 140817143400 vs 140814243000
  • 140817143400 vs 140814242100
  • 140817143400 vs 140814242000
  • 140817143400 vs 140814241110
  • 140817143400 vs 140814241010
  • 140817143400 vs 140814240110
  • 140817143400 vs 140814240010
  • 140817143400 vs 140357145400
  • 140817143400 vs 140357145300
  • 140817143400 vs 140816140410
  • 140817143400 vs 140817141010
  • 140817143400 vs 140817143300
  • 140817143400 vs 140817143200
  • 140817143400 vs 140817143100
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you